EN
  • EN
  • DE

MC68882FN25A

Part No MC68882FN25A
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description HCMOS Enhanced Floating-Point Coprocessor | IC FLOATING-POINT CO-PROC 68PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Type Floating-Point Co-Processor
Mounting Style SMD
Manufacturer Package 68-LCC
Supplier Device Package 68-PLCC (24.21x24.21)
Family Part Number MC68882
Manufacturer Pack Quantity 18
MSL Level 3 (168 Hours)
Win Source Part Number 1218891-MC68882FN25A
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68882FN25A CAD Model

Description

Product Overview

The MC68882FN25A is a high-performance floating-point coprocessor developed by NXP Semiconductors. Designed to work in tandem with microprocessors that lack built-in floating-point arithmetic capabilities, this coprocessor significantly enhances the computational speed for operations involving floating-point numbers. This makes it an essential component for systems running complex mathematical calculations, such as scientific computations, graphics processing, and engineering applications.

Key Features

  • Speed: The MC68882FN25A operates at a clock speed of 25 MHz, providing rapid execution of floating-point operations, which is crucial for performance-intensive applications.
  • IEEE 754 Compliance: It conforms to the IEEE 754 standard for floating-point arithmetic, ensuring compatibility and precision across various computing platforms and systems.
  • Advanced Instruction Set: The coprocessor comes with an extensive set of instructions that support all basic arithmetic operations, transcendental functions, and data type conversions between integer and floating-point formats.
  • Easy Integration: With its user-friendly interface, the MC68882FN25A can be easily integrated with a variety of microprocessors, making it a versatile choice for system designers.

Applications

The MC68882FN25A is well-suited for a range of applications that require high-speed floating-point computations. These include:

  • Scientific and engineering workstations
  • Computer-aided design (CAD) systems
  • Simulation and modeling software
  • Image and signal processing tasks
  • Graphical user interfaces (GUIs) with complex rendering

Technical Specifications

Parameter Specification Clock Speed 25 MHz Package Type PLCC Operating Temperature 0°C to +70°C Supply Voltage 5V ± 5%

In conclusion, the MC68882FN25A from NXP is a robust floating-point coprocessor that offers a significant performance boost for systems requiring high-speed mathematical computations. Its adherence to industry standards and ease of integration make it an excellent choice for enhancing the capabilities of microprocessor-based systems.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess