Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Not For New Designs
Core Processor CPU32
Part Core Size 32-Bit
Speed(Frequency) 16MHz
Number of I/O 18
Program Memory Type ROMless
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 1073649-MC68331CAG16
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian MC68331CAG16 CAD Model

Description

The NXP MC68331CAG16 is a high-performance, 32-bit microcontroller that is designed to cater to the demanding requirements of automotive and industrial control applications. This microcontroller is part of the M68300 family, known for their versatility and robustness, making them ideal for a wide range of applications that require precise and reliable control.

Key Features

  • Central Processing Unit: The MC68331CAG16 is built around the CPU32, which is a 32-bit microprocessor that offers efficient processing capabilities and supports high-level languages, making it easier for developers to write complex software.
  • Memory Management: It includes a flexible memory management unit that allows for a straightforward interface to a variety of memory types, ensuring smooth operation and compatibility with external memory components.
  • Integrated Modules: This microcontroller comes with a range of integrated peripherals such as timers, a serial communication interface, and a queued serial module, providing essential functions without the need for additional external components.
  • Timers: It features a sophisticated timer module that includes a watchdog timer, which is crucial for safety-critical applications that need to monitor and manage system health.
  • Communication: The MC68331CAG16 supports multiple communication protocols, including a serial peripheral interface (SPI) and a queued serial communication interface, facilitating flexible and efficient data exchange.

Applications

The microcontroller's robust feature set makes it suitable for a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Process control
  • Medical devices

Technical Specifications

  • Core Processor: CPU32
  • Core Size: 32-Bit
  • Speed: 16MHz
  • Number of I/O: 23
  • Operating Temperature: -40°C to 125°C
  • Package/Case: 144-QFP

The NXP MC68331CAG16 microcontroller is a powerful solution for developers looking to create sophisticated control systems with a high degree of reliability and performance. Its extensive set of features and support for a wide range of applications make it an excellent choice for any project requiring a robust control unit.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention