EN
  • EN
  • DE

MC68302EH20C

Part No MC68302EH20C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PQFP Tray / IC MPU M683XX 20MHZ 132QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M683xx
Packaging Tray
Core Processor M68000
Number of Cores/Bus Width 1 Core, 8/16-Bit
Speed 20MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM
Graphics Acceleration No
Voltage - I/O 5.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 132-BQFP Bumpered
Manufacturer Package 132-PQFP (24.13x24.13)
Additional Interfaces GCI, IDL, ISDN, NMSI, PCM, SCPI
Win Source Part Number 787838-MC68302EH20C
Popularity Medium
Supply and Demand Status Limited
Family Name MC68302
Introduction Date April 13, 2005
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC68302EH20C CAD Model

Description

Product Overview: NXP MC68302EH20C

The NXP MC68302EH20C is a versatile integrated microprocessor that is part of the NXP (formerly Motorola) MC68300 family. This multi-protocol processor is designed to cater to the needs of embedded control systems, with a particular focus on communication and networking applications. The device integrates a range of features that make it an ideal choice for designers looking to implement complex systems with a single chip.

Key Features

  • CPU Core: At the heart of the MC68302EH20C is a powerful 32-bit CPU with a clock speed of 20MHz, providing robust processing capabilities for demanding applications.
  • Memory Management: The processor comes with a sophisticated memory management unit (MMU) that supports both paged and segmented memory, allowing for efficient use of memory resources.
  • Communication Interfaces: NXP has equipped the MC68302EH20C with multiple communication interfaces, including Serial Communication Controllers (SCCs), Serial Management Controllers (SMCs), and a Time Slot Assigner (TSA) to handle a variety of protocols such as Ethernet, HDLC, UART, and more.
  • On-Chip Peripherals: A range of on-chip peripherals such as timers, interrupt controllers, and parallel I/O ports provide the necessary support for interfacing with external devices and managing system events.
  • System Integration: With its integrated DMA channels and system protection features, the MC68302EH20C streamlines system integration and enhances reliability.

Applications

The MC68302EH20C is designed for a wide array of applications, particularly where communication is key. It is commonly used in:

  • Networking equipment such as routers and switches
  • Telecommunications infrastructure like base stations and exchanges
  • Industrial control systems
  • Medical equipment
  • Aerospace and defense systems

Reliability and Support

NXP is known for its commitment to quality and support for its products. The MC68302EH20C is built to meet the high standards of performance and reliability that NXP's customers expect. With extensive documentation and support available, designers and engineers can confidently incorporate the MC68302EH20C into their designs, ensuring a successful and robust end-product.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
Lowest to $53.7967
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.6453 $79.6453
2+ $65.3500 $130.7000
3+ $63.3079 $189.9237
4+ $61.2657 $245.0628
5+ $59.2235 $296.1175
6+ $53.0969 $318.5814
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess