EN
  • EN
  • DE

MC68302CEH16C

Part No MC68302CEH16C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M683XX 16MHZ 132QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features M68000 Microprocessor IC series 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)
Manufacturer NXP
Series M683xx
Package Tray
Core Processor M68000
Speed 16MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 132-BQFP Bumpered
Case / Package 132-PQFP (46x46)
Family Name MC683
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926184-MC68302CEH16C
Ultra Librarian 3D Model Ultra Librarian MC68302CEH16C CAD Model

Description

The NXP MC68302CEH16C is a multifunctional integrated processor that combines the versatility of a 32-bit microprocessor with the functionality of multiple communication controllers. Designed to serve a wide range of applications, this processor is particularly well-suited for embedded control systems and communication tasks that require high performance and reliability.

Key Features

  • 32-Bit Processing Power: At its core, the MC68302CEH16C boasts a powerful 32-bit CPU, ensuring efficient handling of complex computations and providing a solid foundation for robust applications.
  • Integrated Communications Controllers: This processor features three integrated Serial Communication Controllers (SCCs) that support a variety of serial protocols, making it ideal for networking and telecommunication interfaces.
  • System Integration: With its System Integration Module (SIM), the MC68302CEH16C simplifies system design by incorporating functions such as chip select logic, interrupt control, and a periodic interrupt timer.
  • Flexible Memory Interface: The processor supports a wide range of memory types, including DRAM, SRAM, and ROM, providing designers with the flexibility to choose the optimal memory configuration for their specific application.
  • Enhanced I/O Capabilities: The MC68302CEH16C is equipped with a rich set of I/O ports, including parallel I/O and timer functions, which can be tailored to meet the needs of various peripheral devices.

Applications

The versatility of the NXP MC68302CEH16C makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Communication hubs and routers
  • Automotive control units
  • Embedded systems

Technical Specifications

The MC68302CEH16C operates at a frequency of 16 MHz, providing a balance of power and energy efficiency. It is available in a 132-pin PQFP (Plastic Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. The processor's architecture is optimized for high-speed data transfers and effective multitasking, making it a reliable choice for systems that require concurrent processing of multiple data streams.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.3916 $108.3916
2+ $104.8951 $209.7902
3+ $101.3986 $304.1958
4+ $90.9091 $363.6364
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 338 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess