Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 40/20MHz
Connectivity UART/USART
Peripherals POR
The number of I/O 32
Program Memory Type ROMless
Date RAM Size 256 x 8
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIL
Family Part Number TS80C32X2
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1274486-TS80C32X2-MIA
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS80C32X2-MIA CAD Model

Description

The TS80C32X2-MIA is a high-performance CMOS microcontroller from Microchip Technology, which is a renowned global leader in providing microcontroller and analog semiconductors. This particular product is an innovative extension of the industry-standard MCS-51 architecture, designed to deliver enhanced speed and power efficiency for a wide range of embedded applications.

Key Features

  • High-Speed Architecture: The TS80C32X2-MIA operates at up to 40 MHz, offering twice the speed of the standard 80C32 at the same clock frequency. This makes it an ideal choice for time-critical applications that require rapid data processing and high-speed interfacing.
  • ROMless Design: This microcontroller comes without on-chip ROM, providing the flexibility to interface with external memory and tailor the storage capacity to specific application needs.
  • Enhanced Power Control: It features a variety of power-saving modes including Idle and Power-down modes, which significantly reduce power consumption and extend the life of battery-operated devices.
  • Expanded Interrupt Handling: With four priority levels and six interrupt sources, the TS80C32X2-MIA offers a robust interrupt handling mechanism that ensures reliable performance in complex multitasking environments.
  • On-Chip Peripherals: The microcontroller includes a full-duplex serial port, three 16-bit timers/counters, and 32 I/O lines, providing a comprehensive set of resources for interfacing with sensors, actuators, and other peripherals.

Applications

The TS80C32X2-MIA is suited for a broad spectrum of embedded applications. Its high-speed operation and low-power features make it particularly well-suited for:

  • Industrial control systems
  • Telecommunications
  • Automotive systems
  • Robotics
  • Consumer electronics

Quality and Reliability

As with all Microchip products, the TS80C32X2-MIA is manufactured to the highest quality standards and rigorously tested to ensure reliability in the field. It comes in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for breadboard prototyping and easy to solder on printed circuit boards for final production runs.

Support and Resources

Microchip Technology provides extensive support for its products, including datasheets, technical documentation, application notes, and a responsive customer support team. Additionally, a wide range of development tools is available to facilitate the design and development process, ensuring a smooth path from prototyping to production.

You May Also Be Interested in

Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to €0.2737
ECAD model for HAT1054R
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to €4.7778
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to €17.4397
ECAD model for PIC32MX250F128D-I/PT
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to €3.4999
ECAD model for P89LPC901FD
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
Lowest to €2.1233
ECAD model for PIC24LC256-I/SM
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to €11.3808
ECAD model for PIC24HJ128GP502-I/MM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention