EN
  • EN
  • DE

MC56F84763VLHR

Part No MC56F84763VLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor 56800EX
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x12b, 8x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810979-MC56F84763VLHR
Ultra Librarian 3D Model Ultra Librarian MC56F84763VLHR CAD Model

Description

Introducing the NXP MC56F84763VLHR Microcontroller

The NXP MC56F84763VLHR is a state-of-the-art microcontroller that combines the processing power of a Digital Signal Processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU), making it an exceptional choice for advanced embedded systems. Designed to meet the demands of high-performance, real-time applications, this microcontroller is ideal for industrial control, automotive systems, motor control, power management, and a variety of other sophisticated uses.

Key Features:

  • Advanced Architecture: The MC56F84763VLHR boasts a 32-bit DSP core, offering exceptional computational speed and precision, which is crucial for applications involving signal processing and complex algorithms.
  • Enhanced Memory: Equipped with 128KB of Flash memory and 20KB of RAM, this microcontroller provides ample space for program storage and efficient data management, ensuring smooth and reliable operation.
  • Robust Peripheral Set: With a wide range of integrated peripherals including multiple timers, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and communication interfaces such as SPI, I2C, and UART, this microcontroller offers excellent versatility to interface with various external components.
  • Optimized for Control Applications: The MC56F84763VLHR includes dedicated motor control peripherals and a flexible set of drivers that are optimized for controlling various types of motors, making it a perfect fit for industrial automation and automotive systems.
  • Low Power Consumption: Designed for energy efficiency, this microcontroller supports multiple power-saving modes, which helps in reducing power consumption and extending the life of battery-powered devices.
  • Reliability and Safety: NXP's commitment to quality ensures that the MC56F84763VLHR meets stringent reliability standards, and with built-in safety features, it is suitable for applications where system integrity is paramount.

Applications:

The versatility of the NXP MC56F84763VLHR makes it suitable for a broad range of applications. Its powerful DSP capabilities are ideal for advanced audio processing, while its control-oriented features make it a top choice for electric motor control in industrial automation. In the automotive sector, it can handle tasks ranging from engine management to in-vehicle infotainment systems. Additionally, its low power consumption and extensive peripheral set make it a solid choice for portable medical devices and smart energy solutions.

Whether your project involves intricate signal processing or precise control systems, the NXP MC56F84763VLHR is engineered to deliver top-notch performance and reliability, making it a valuable asset to any high-tech embedded application.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7577 $64.5462
14+ $8.8269 $123.5766
21+ $8.5511 $179.5731
28+ $8.2753 $231.7084
37+ $7.9993 $295.9741
49+ $7.1719 $351.4231
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess