EN
  • EN
  • DE

MC56F84550VLFR

Part No MC56F84550VLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 56800EX series Microcontroller IC 32-Bit 80MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series 56F8xxx
Package Reel - TR
Core Processor 56800EX
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name MC56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935315082528, 568-14661-6, MC56F84550VLFR-ND, 568-14661-2, 568-14661-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883498-MC56F84550VLFR
Ultra Librarian 3D Model Ultra Librarian MC56F84550VLFR CAD Model

Description

NXP MC56F84550VLFR Digital Signal Controller

The NXP MC56F84550VLFR is a high-performance digital signal controller (DSC) that blends the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This DSC is part of the 56F84xxx series, which is designed to deliver optimal efficiency and computational speed, making it an ideal choice for advanced motor control, industrial control, and power conversion applications.

Key Features:

  • CPU Performance: At the heart of the MC56F84550VLFR is a 32-bit 56800EX core that operates at a frequency of up to 100 MHz. This core provides the computational bandwidth necessary for complex algorithms and control-loop execution with DSP-level performance.
  • Memory: The device comes equipped with 128 KB of flash memory and 32 KB of SRAM, ensuring ample space for code and data storage for sophisticated applications.
  • Advanced Control Peripherals: It includes a rich set of peripherals such as a high-speed 12-bit analog-to-digital converter (ADC), a quadrature encoder interface (QEI), and multiple timers, which are crucial for precise control in applications like motor control.
  • Communication Interfaces: The DSC features a variety of communication interfaces, including CAN, SPI, I2C, and UART, allowing for flexible integration with other components in a system and facilitating easy communication with external devices.
  • Robust Design: The MC56F84550VLFR is designed to operate in harsh industrial environments, with an extended temperature range and a low-power design that enhances its reliability and lifespan.
  • Packaging: This DSC is available in a compact 64-pin LQFP package, making it suitable for space-constrained applications.

Applications:

The NXP MC56F84550VLFR is versatile and can be used in a wide range of applications. Its high level of integration and performance makes it particularly well-suited for:

  • Advanced motor control (BLDC, PMSM, ACIM)
  • Power conversion (inverters, UPS)
  • Industrial control systems
  • Robotics and automation
  • Smart sensors and instrumentation

Overall, the NXP MC56F84550VLFR is a powerful and efficient solution for developers looking for a DSC with DSP capabilities, robust peripheral sets, and excellent performance for complex, real-time control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2336 $50.6352
17+ $5.9353 $100.9001
27+ $5.7498 $155.2446
36+ $5.5643 $200.3148
47+ $5.3789 $252.8083
63+ $4.8224 $303.8112
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess