The NXP MC56F8346VFVER2 is a state-of-the-art digital signal controller that combines the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU). This hybrid device is part of the NXP's 56F8000 series, designed to deliver high-performance signal processing and control for a wide range of applications.
Key Features
- High-Performance DSP: At the core of the MC56F8346VFVER2 is a powerful digital signal processing engine, capable of executing DSP algorithms efficiently, which is essential for applications requiring fast and precise signal processing capabilities.
- Microcontroller Functionality: This device also includes the features of a microcontroller, such as digital I/O, timers, and communication interfaces, allowing for easy integration into control-oriented systems.
- Advanced Integration: The MC56F8346VFVER2 offers a rich set of peripherals including PWM, ADC, DAC, and multiple communication interfaces like SPI, I2C, and UART, providing a high level of integration to reduce system complexity and cost.
- Flexible Memory Options: With an optimal balance of on-chip flash memory and RAM, this device allows for flexible and efficient memory usage tailored to specific application requirements.
Applications
The versatility of the MC56F8346VFVER2 makes it ideal for a wide range of applications, including:
- Motor Control
- Power Management
- Industrial Control Systems
- Audio Processing
- Automotive Systems
Technical Specifications
Some of the technical specifications of the NXP MC56F8346VFVER2 include:
- CPU: 32-bit DSP core
- Frequency: Up to 60 MHz
- Flash Memory: 128 KB
- RAM: 18 KB
- Operating Temperature Range: -40°C to +105°C
- Package: LQFP-144
Quality and Reliability
NXP is known for its commitment to quality and reliability, and the MC56F8346VFVER2 is no exception. It is designed to meet the rigorous demands of industrial and automotive markets, ensuring long-term performance and stability.