EN
  • EN
  • DE

MC56F82743VLC

Part No MC56F82743VLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series 56F8xxx
Package Tray
Product Status Active
Programmable Not Verified
Core Processor 56800EX
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 26
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 4K x 16
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 6x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC56F82
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 851363-MC56F82743VLC
Ultra Librarian 3D Model Ultra Librarian MC56F82743VLC CAD Model

Description

Introducing the NXP MC56F82743VLC Microcontroller

The NXP MC56F82743VLC is a highly integrated and versatile microcontroller designed to meet the demanding requirements of modern embedded control applications. This device is part of the 56F8000 series of digital signal controllers (DSCs) which combine the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU).

Key Features

  • Advanced DSP Capabilities: With its DSP functionality, the MC56F82743VLC excels in applications requiring mathematical computations and signal processing, such as motor control, power management, and audio processing.
  • High-Performance CPU: The core runs at a high clock speed, providing the computational power necessary for complex algorithms and control tasks.
  • Integrated Analog Modules: The device includes a variety of analog modules such as high-resolution ADCs, DACs, and programmable gain amplifiers, enabling precise control and measurement in embedded systems.
  • Robust Timer Modules: With multiple timer modules, the MC56F82743VLC can handle a range of timing and control operations, including PWM generation for motor control.
  • Flexible Communication Interfaces: A suite of communication peripherals such as SPI, I2C, UART, and CAN ensures easy integration with other components and systems.
  • Memory and Storage: Ample on-chip memory, including Flash and RAM, facilitates complex application development without the need for external memory components.

Applications

The NXP MC56F82743VLC is designed for a broad range of applications, particularly where precise control and high-speed signal processing are required. It is well-suited for:

  • Industrial Control Systems
  • Motor Control (ACIM, BLDC, PMSM)
  • Power Conversion (Inverters, Power Supplies)
  • Robotics and Automation
  • Automotive Control Systems
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)

Development Support

To facilitate development, NXP offers comprehensive software and hardware support for the MC56F82743VLC. Developers can access a range of development tools, including evaluation boards, reference designs, and software libraries that help accelerate the design process and reduce time-to-market.

With its potent mix of DSP and MCU capabilities, the MC56F82743VLC from NXP stands out as a powerful solution for advanced embedded control applications that demand high performance, flexibility, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1761 $51.7610
24+ $4.2470 $101.9280
37+ $4.1143 $152.2291
51+ $3.9816 $203.0616
65+ $3.8489 $250.1785
87+ $3.4507 $300.2109
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess