EN
  • EN
  • DE

MC56F8165VFGE

Part No MC56F8165VFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit 56800E CISC 512KB Flash 3.3V 128-Pin LQFP Tray / IC MCU 16BIT 512KB FLASH 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 56F8xxx
Packaging Tray
Core Processor 56800E
Core Size 16-Bit
Speed 40MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 49
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 16K x 16
Supply Voltage 2.25 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 787798-MC56F8165VFGE
Popularity Medium
Supply and Demand Status Limited
Family Name MC56F8165
Introduction Date June 17, 2005
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC56F8165VFGE CAD Model

Description

The NXP MC56F8165VFGE is a high-performance digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality of a microcontroller (MCU). This hybrid design makes the MC56F8165VFGE an ideal choice for applications that require complex, real-time signal processing along with the ease of control typical of an MCU.

At the heart of the MC56F8165VFGE is a 32-bit 56800E core that operates at a frequency of up to 60MHz. This core is capable of executing up to 60 million instructions per second (MIPS), providing the computational power necessary for demanding applications such as motor control, power management, and industrial automation.

The device features 128KB of flash memory, which is ample space for storing application code, and 16KB of static RAM (SRAM), which provides the necessary speed for high-performance data processing tasks. Moreover, the MC56F8165VFGE includes integrated peripherals that enhance its functionality. These peripherals include an analog-to-digital converter (ADC), timers, and serial communication modules such as SPI, I2C, and UART, allowing for versatile connectivity options.

The NXP MC56F8165VFGE is also designed with power efficiency in mind. It supports multiple power-saving modes, which enable designers to optimize power consumption for battery-powered or energy-sensitive applications. Additionally, the device is equipped with an on-chip voltage regulator, which simplifies power supply design and enhances system reliability.

To ensure robust operation in harsh environments, the MC56F8165VFGE is specified for an extended temperature range of -40°C to +105°C. Its 64-pin LQFP (Low-Profile Quad Flat Package) allows for a compact PCB footprint while still offering enough pins for interfacing with external components and systems.

Overall, the NXP MC56F8165VFGE is a versatile and powerful DSC that is well-suited for a wide range of applications where both signal processing capabilities and microcontroller functionality are required. Its integration of multiple peripherals, coupled with its high performance and low-power operation, make it an excellent choice for designers looking to develop sophisticated and efficient systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9152 $87.8304
4+ $36.0330 $144.1320
5+ $34.9070 $174.5350
7+ $33.7810 $236.4670
9+ $32.6550 $293.8950
12+ $29.2769 $351.3228
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess