EN
  • EN
  • DE

MC44C402AC

Part No MC44C402AC
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description Encoder 32-Pin LQFP Brick / IC STEREO ENCODER MTS 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Audio Encoder
Applications Set-Top Boxes, Video Players, Recorders
Analog Supply Voltage 2.97 V to 3.63 V
Digital Supply Voltage 1.62 V to 1.98 V
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 1073568-MC44C402AC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC44C402
Introduction Date June 15, 2005
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC44C402AC CAD Model

Description

The NXP MC44C402AC is a cutting-edge modulator integrated circuit (IC) designed for use in high-performance television signal processing applications. This versatile component is engineered to deliver exceptional quality and reliability, making it an ideal choice for manufacturers and designers looking to enhance their audio and video broadcasting products.

At the core of the MC44C402AC's capabilities is its advanced modulation scheme, which supports both analog and digital modulation standards. This enables the device to be used in a wide range of broadcasting systems, including those that require compliance with stringent international standards. Its flexibility ensures that it can adapt to various market needs, making it a future-proof solution for evolving broadcast technologies.

The NXP MC44C402AC boasts an integrated phase-locked loop (PLL) circuit that ensures stable and precise frequency control, critical for maintaining signal integrity in transmission. This feature, combined with its low phase noise performance, results in a cleaner, crisper, and more reliable broadcast signal, ensuring that end-users enjoy superior audio and visual experiences.

Furthermore, the MC44C402AC is designed with ease of integration in mind. It comes in a compact package that can be easily incorporated into existing designs, saving space and reducing the complexity of the overall system. The IC also offers a simple interface for configuration and control, which can be accessed through standard communication protocols, simplifying the design and development process for engineers.

NXP's commitment to quality is evident in the MC44C402AC, which is built to meet high standards of performance and durability. Its robust construction ensures that it can withstand the rigors of continuous operation in a variety of environmental conditions, making it a reliable choice for broadcast equipment that must operate flawlessly over extended periods.

In summary, the NXP MC44C402AC modulator IC is a state-of-the-art component that offers unparalleled modulation capabilities, stable frequency control, and ease of integration. Its versatility and high-quality performance make it an excellent choice for the next generation of broadcasting systems, providing a seamless audio-visual experience to users around the globe.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $30.6950
NXP / Nexperia
Digital video encoder
Lowest to $4.7066
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
STMicroelectronics
IC SIGNAL PROC RDS/RDBS 16TSSOP
Need more? Email Us
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881
NXP / Nexperia
Lowest to $10.9484

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess