EN
  • EN
  • DE

MC34FS6408NAE

Part No MC34FS6408NAE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC SYSTEM BASIS CHIP CAN 48LQFP / System Basis Chip PMIC 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications System Basis Chip
Current - Supply 13mA
Voltage - Supply 2.7V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC34FS6408
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC34FS6408NAE,935324956557,NXPNXPMC34FS6408NAE
Standard Package 250
Win Source Part Number 1232409-MC34FS6408NAE
Ultra Librarian 3D Model Ultra Librarian MC34FS6408NAE CAD Model

Description

NXP MC34FS6408NAE Advanced System Basis Chip

The NXP MC34FS6408NAE is a state-of-the-art System Basis Chip (SBC) designed to support the power and communication demands of modern automotive applications. This versatile SBC integrates multiple functionalities to provide a reliable and efficient solution for automotive electronic systems, particularly in the realm of safety-critical applications.

Key Features

  • Power Management: The MC34FS6408NAE provides a range of power management features, including multiple voltage regulators with various output configurations to power microcontrollers and other peripherals. It ensures stable power delivery even under the challenging conditions typical in automotive environments.
  • Advanced Safety: With its focus on safety, the device complies with the ISO 26262 standard, making it suitable for applications requiring a high level of functional safety, up to ASIL D. It includes features such as fail-safe modes and a watchdog timer to monitor system integrity.
  • Communication Interfaces: The chip supports CAN (Controller Area Network) and LIN (Local Interconnect Network) communication protocols, which are essential for in-vehicle networking. These interfaces allow for robust communication between various electronic control units (ECUs).
  • Diagnostics and Supervision: It includes diagnostic and supervision capabilities that enable the detection of potential faults and system errors, ensuring prompt responses to maintain system safety and reliability.

Applications

The MC34FS6408NAE is ideal for a wide range of automotive applications, including but not limited to:

  • Engine and transmission control modules
  • Advanced driver-assistance systems (ADAS)
  • Chassis and safety systems
  • Body control modules

Its robust design ensures that it can withstand the harsh conditions of the automotive environment while providing the necessary computational power and connectivity for complex automotive systems. The NXP MC34FS6408NAE is a crucial component for developers looking to create reliable, high-performance automotive electronics that meet the stringent requirements of today's vehicles.

Overall, the MC34FS6408NAE from NXP is an excellent choice for automotive manufacturers and suppliers seeking a high-quality, integrated solution that can handle the sophisticated demands of modern vehicle electronics.

You May Also Be Interested in

NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 994 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess