EN
  • EN
  • DE

MC34CM3120EPR2

Part No MC34CM3120EPR2
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER IO-LINK 48QFN / Transceiver IO-Link 48-QFN-EP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Transceiver
Protocol IO-Link
Voltage - Supply 8V ~ 32V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number MC34
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345771-MC34CM3120EPR2
Ultra Librarian 3D Model Ultra Librarian MC34CM3120EPR2 CAD Model

Description

Product Overview: NXP MC34CM3120EPR2 Motor Controller

The NXP MC34CM3120EPR2 is a sophisticated motor control integrated circuit designed to meet the demands of modern automotive and industrial applications. This high-performance product is part of NXP's expansive portfolio of motor controllers that are known for their reliability and advanced features.

Key Features

  • Advanced Motor Control: The MC34CM3120EPR2 is equipped with state-of-the-art control algorithms that support various motor types, including Brushless DC (BLDC), Permanent Magnet Synchronous Motors (PMSM), and AC Induction Motors (ACIM).
  • High Integration: This controller integrates multiple functions such as a pre-driver, voltage regulator, and CAN interface, which simplifies design and reduces the bill of materials.
  • Flexibility: With its programmable settings and wide range of supported motors, the MC34CM3120EPR2 is highly adaptable to specific application requirements.
  • Robust Communication: The inclusion of a CAN 2.0B interface ensures robust and reliable communication in complex systems, making it ideal for automotive networks.
  • Protection Features: It provides comprehensive protection mechanisms, including overcurrent, overvoltage, and overtemperature protection, to ensure the longevity and safety of the application.

Applications

The NXP MC34CM3120EPR2 is suitable for a wide range of applications, particularly where precise motor control and reliable operation are critical. It is commonly used in:

  • Automotive powertrain systems
  • Electric power steering
  • Active suspension systems
  • Industrial automation
  • Robotics

Technical Specifications

The MC34CM3120EPR2 operates over a wide voltage range and is characterized by its high efficiency and low power consumption. It is designed to interface seamlessly with microcontrollers and other components in complex systems.

Conclusion

With its robust design, comprehensive feature set, and high level of integration, the NXP MC34CM3120EPR2 motor controller stands out as a top choice for engineers and designers looking to implement advanced motor control solutions in automotive and industrial environments.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess