EN
  • EN
  • DE

MC33PF3000A7ES

Part No MC33PF3000A7ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC I.MX7 PRE- / i.MX Processors PMIC 48-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Applications i.MX Processors
Current - Supply -
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number MC33PF3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355995-MC33PF3000A7ES
Ultra Librarian 3D Model Ultra Librarian MC33PF3000A7ES CAD Model

Description

Introducing the MC33PF3000A7ES Power Management Integrated Circuit from NXP

The MC33PF3000A7ES is a sophisticated Power Management Integrated Circuit (PMIC) designed by NXP Semiconductors, tailored to meet the rigorous demands of today's advanced electronic systems. This PMIC is part of the PF3000 family, which is renowned for its high efficiency and flexibility, making it an ideal solution for powering the latest processors, microcontrollers, and other digital systems.

The MC33PF3000A7ES is engineered to support a wide range of applications, including but not limited to automotive infotainment, industrial control, and Internet of Things (IoT) devices. It is especially suited for systems based on i.MX processors, providing a reliable and efficient power supply that ensures optimal performance of the processor and associated peripherals.

Key Features:

  • Multi-Channel Support: The device features multiple buck converters, LDOs, and switchable outputs to cater to various power requirements of complex systems.
  • Programmable Output: Output voltages are programmable through I2C communication, allowing for precise control and flexibility to match specific application needs.
  • High Efficiency: With its advanced design, the MC33PF3000A7ES provides high power efficiency, which is critical for extending battery life in portable applications.
  • Power Sequencing: Integrated power sequencing simplifies system design by ensuring that voltage rails are brought up and down in the correct order.
  • Coin Cell Charger: The inclusion of a coin cell charger allows for backup power to be maintained for real-time clocks and other low-power components during main power loss.

Robust Protection Mechanisms:

The MC33PF3000A7ES includes a suite of protection features to safeguard the system against various conditions that could potentially cause damage. These protections include over-current, over-voltage, under-voltage, and thermal shutdown mechanisms. This ensures long-term reliability and stability of the electronic system it powers.

Overall, the MC33PF3000A7ES from NXP is a versatile and efficient solution for power management, offering the necessary features to power complex electronics with precision and reliability. Its extensive feature set and robust protections make it an excellent choice for designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5093 $66.5651
15+ $7.8026 $117.0390
23+ $7.5588 $173.8524
32+ $7.3150 $234.0800
41+ $7.0711 $289.9151
55+ $6.3397 $348.6835
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess