EN
  • EN
  • DE

MC33GD3000EPR2

Part No MC33GD3000EPR2
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 6V-58V 56QFN  /  Motor Driver Power MOSFET SPI 56-QFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface SPI
Technology Power MOSFET
Applications Automotive
Voltage - Supply 6V ~ 58V
Voltage - Load 6V ~ 58V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Base Product Number MC33GD3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935316315528
Standard Package 2,000
Win Source Part Number 1077264-MC33GD3000EPR2
Ultra Librarian 3D Model Ultra Librarian MC33GD3000EPR2 CAD Model

Description

Introducing the MC33GD3000EPR2 Pre-Driver from NXP Semiconductors

The MC33GD3000EPR2 is a cutting-edge gate driver integrated circuit (IC) designed by NXP Semiconductors, a leader in automotive and industrial technology solutions. This advanced pre-driver IC is specifically engineered to meet the demanding requirements of automotive and industrial motor control applications. It is well-suited for driving high-power, high-speed IGBTs and power MOSFETs.

Key Features

  • High Voltage Capability: The MC33GD3000EPR2 can handle up to 36V of operating voltage, making it suitable for a wide range of power applications.
  • Advanced Protection: It includes features such as under-voltage lockout, over-current protection, and thermal shutdown to ensure the safety and reliability of your system.
  • Dual-Channel Operation: With dual-channel output, it can control two independent gates, which is ideal for half-bridge configurations commonly found in motor control circuits.
  • High Current Drive: The device can provide high peak current drive capability, ensuring rapid charging and discharging of the gate capacitance for fast switching of power devices.
  • Flexible Input Interface: It is compatible with both CMOS and LSTTL logic level inputs, providing versatility in interfacing with different control units.

Applications

The MC33GD3000EPR2 is primarily used in automotive applications, such as electric power steering, engine cooling fans, and electric pumps. Additionally, it finds its use in industrial applications where precise and efficient motor control is critical, such as in robotics, conveyors, and compressors.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The MC33GD3000EPR2 is designed with automotive-grade robustness, ensuring it meets the stringent standards for performance and reliability required in the automotive industry. This pre-driver is also suitable for harsh industrial environments where reliability is paramount.

Design Support

NXP provides comprehensive design support for the MC33GD3000EPR2, including detailed datasheets, application notes, and reference designs. This enables engineers to accelerate the development process and reduce time-to-market for their products.

With its robust design, advanced protection features, and flexible operation, the MC33GD3000EPR2 from NXP Semiconductors is an excellent choice for your next high-performance motor control application.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1158 $60.5790
11+ $9.9412 $109.3532
16+ $9.6306 $154.0896
22+ $9.3199 $205.0378
28+ $9.0092 $252.2576
38+ $8.0772 $306.9336
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess