EN
  • EN
  • DE

24AA02H-I/SN

Part No 24AA02H-I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24AA02
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1323518-24AA02H-I/SN
Ultra Librarian 3D Model Ultra Librarian 24AA02H-I/SN CAD Model

Description

Overview of Product 24AA02H-I/SN from Microchip Technology

The 24AA02H-I/SN is a high-quality, 2 Kbit Electrically Erasable PROM (EEPROM) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This EEPROM device is part of Microchip's extensive serial EEPROM product line and is optimized for low power and small footprint applications.

Key Features

  • Memory Size: The device comes with a 2 Kbit memory size, providing sufficient storage for various low-density data storage requirements.
  • Interface: It utilizes a standard I2C-compatible (2-wire) serial interface, enabling easy integration into a wide range of applications. This makes it compatible with most microcontrollers and processors that support the I2C protocol.
  • Operating Voltage: The device operates within a voltage range of 1.7V to 5.5V, making it versatile for both low and standard voltage applications.
  • Temperature Range: It is designed to function across an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Packaging: The 24AA02H-I/SN comes in an 8-pin SOIC (SN) package, which is widely used and suitable for surface-mount technology (SMT) assembly processes.
  • Write Protection: It includes a write-protect feature that helps prevent inadvertent writes, thus securing the stored data.

Applications

The 24AA02H-I/SN EEPROM is suitable for an array of applications, including:

  • Configuration and calibration data storage
  • Device identification and serialization
  • Automotive systems
  • Industrial and medical equipment
  • Consumer electronics

Quality and Support

Microchip Technology is known for its commitment to quality, and the 24AA02H-I/SN is no exception. It is manufactured to high standards, ensuring consistent performance and reliability. Additionally, Microchip provides excellent customer support and resources, including datasheets, technical documentation, and application notes to assist developers in integrating the EEPROM into their designs.

In summary, the 24AA02H-I/SN from Microchip Technology is a robust and reliable EEPROM solution that offers a balance of density, performance, and power efficiency, making it an ideal choice for a variety of data storage applications.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess