EN
  • EN
  • DE

MC33FS8410G0ES

Part No MC33FS8410G0ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SAFETY POWER MANAGEMENT IC, QFN5 / System Basis Chip PMIC 56-HVQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Applications System Basis Chip
Current - Supply 15mA
Voltage - Supply 60V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
REACH Status REACH Unaffected
Win Source Part Number 1354323-MC33FS8410G0ES
Ultra Librarian 3D Model Ultra Librarian MC33FS8410G0ES CAD Model

Description

The NXP MC33FS8410G0ES is a cutting-edge, feature-packed System Basis Chip (SBC) designed to cater to the demanding requirements of automotive applications. As an integral component in the realm of vehicle electronics, this SBC stands out for its robust power management capabilities, advanced safety features, and its support for high-speed communication interfaces.

Key Features

  • Integrated Power Control: The MC33FS8410G0ES includes a sophisticated power control system that supports various power modes, enabling efficient energy management within automotive systems.
  • High-Speed Communication: With support for CAN FD (Controller Area Network Flexible Data-rate), this SBC facilitates rapid data exchange between the vehicle's electronic components, ensuring real-time performance for critical applications.
  • Advanced Safety Mechanisms: Safety is paramount in automotive design, and the MC33FS8410G0ES comes with state-of-the-art safety features that comply with the stringent requirements of the ISO 26262 standard for functional safety in road vehicles.
  • Durable and Reliable: Built to withstand harsh automotive environments, this SBC is engineered for high reliability and durability, ensuring consistent performance over a wide temperature range and in the face of voltage variations.

Applications

The NXP MC33FS8410G0ES is versatile and can be utilized in a variety of automotive applications, including but not limited to:

  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Powertrain and Engine Control Units

Technical Specifications

At the heart of the MC33FS8410G0ES lies a robust set of technical specifications that ensure its suitability for the automotive domain:

  • Multiple regulated voltage outputs with watchdog timers
  • Enhanced ESD protection
  • Low quiescent current in standby modes
  • Wide operating voltage and temperature ranges

In summary, the NXP MC33FS8410G0ES is an exceptional SBC that brings together power management, communication, and safety features to meet the comprehensive needs of modern automotive systems. Its robust design and versatile capabilities make it an ideal choice for manufacturers looking to enhance the reliability and functionality of their automotive electronics.

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7484 $58.4904
15+ $7.9988 $119.9820
23+ $7.7488 $178.2224
31+ $7.4989 $232.4659
40+ $7.2489 $289.9560
54+ $6.4990 $350.9460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess