EN
  • EN
  • DE

SMAJ5936E3/TR13

Part No SMAJ5936E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±20%
Power - Max 3 W
Impedance (Max) (Zzt) 28 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 22.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5936
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280655-SMAJ5936E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5936E3/TR13 CAD Model

Description

Microchip Technology SMAJ5936E3/TR13 Zener Diode

The SMAJ5936E3/TR13 is a high-performance Zener diode from Microchip Technology, designed to provide voltage regulation and protection in a wide range of electronic applications. This Zener diode is a popular choice among engineers and designers for its reliability, efficiency, and compact form factor.

Key Features:

  • Voltage Regulation: The SMAJ5936E3/TR13 is designed to maintain a stable voltage level, offering a Zener voltage of 36V, which makes it suitable for various voltage regulation scenarios.
  • Power Dissipation: With a power dissipation rating of 1.5W, this diode can handle significant power, making it ideal for more demanding applications.
  • Surface Mount Package: The device comes in a DO-214AC (SMA) surface mount package, which allows for efficient assembly and space-saving on printed circuit boards (PCBs).
  • High Surge Capability: It is capable of withstanding surge currents, enhancing the protection of sensitive electronic components against voltage spikes and transients.
  • Wide Operating Temperature Range: The SMAJ5936E3/TR13 can operate over a broad temperature range from -55°C to +150°C, ensuring performance stability across various environmental conditions.

Applications:

The versatility of the SMAJ5936E3/TR13 Zener diode makes it suitable for a variety of applications, including:

  • Consumer Electronics
  • Power Management Circuits
  • Automotive Systems
  • Industrial Equipment
  • Telecommunications Infrastructure

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SMAJ5936E3/TR13 is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance for critical applications.

Whether you are designing a new system or upgrading an existing one, the SMAJ5936E3/TR13 Zener diode from Microchip Technology is an excellent choice for providing precise voltage regulation and robust protection against voltage transients.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess