EN
  • EN
  • DE

MC33FS5502Y3ES

Part No MC33FS5502Y3ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description HIGH VOLTAGE PMIC QFN56 / Automotive, Power Supplies PMIC 56-HVQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Applications Automotive, Power Supplies
Current - Supply 15mA
Voltage - Supply 60V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number MC33FS5502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935396742557,568-MC33FS5502Y3ES
Standard Package 260
Win Source Part Number 1159216-MC33FS5502Y3ES
Ultra Librarian 3D Model Ultra Librarian MC33FS5502Y3ES CAD Model

Description

The NXP MC33FS5502Y3ES is a high-performance, automotive-grade system basis chip (SBC) that integrates a number of key features to support modern automotive electronic systems. Designed with a focus on reliability and efficiency, this product is ideal for a variety of applications within the automotive sector, including body control modules, gateway modules, and various sensor interfaces.

Key Features

  • Integrated Power Management: The MC33FS5502Y3ES provides several power supply outputs with different voltage levels, suitable for powering a microcontroller, sensors, and other peripherals within the automotive environment.
  • Advanced Safety: With a range of diagnostic and safety features, the chip is designed to meet the stringent requirements of the automotive industry, including ISO 26262 compliance for functional safety.
  • Communication Interfaces: The SBC includes CAN and LIN transceivers, which facilitate communication with other modules in a vehicle's network, ensuring robust data exchange and system integration.
  • Programmable Watchdog Timer: A programmable watchdog timer helps to detect and recover from system malfunctions, enhancing the overall reliability of the automotive system.
  • Low-Power Modes: Energy efficiency is a key consideration, and the MC33FS5502Y3ES supports various low-power modes to minimize power consumption when full operation is not required.

Applications

The versatility of the MC33FS5502Y3ES makes it suitable for a wide range of automotive applications. Its robust design ensures reliable operation in the harsh environments typically found in automotive settings. Applications include, but are not limited to:

  • Body control modules
  • Gateway modules
  • Powertrain systems
  • Chassis control systems
  • Advanced driver-assistance systems (ADAS)

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official NXP datasheets and product documentation. These resources provide comprehensive information on electrical characteristics, pin configurations, package details, and programming guidelines necessary for successful integration into automotive systems.

Overall, the NXP MC33FS5502Y3ES is a sophisticated and dependable choice for automotive electronics, offering a blend of performance, safety, and energy efficiency that is essential for the vehicles of today and tomorrow.

You May Also Be Interested in

Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9138 $63.3104
18+ $6.4934 $116.8812
28+ $6.2905 $176.1340
38+ $6.0875 $231.3250
50+ $5.8846 $294.2300
66+ $5.2758 $348.2028
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess