EN
  • EN
  • DE

MC33978AESR2

Part No MC33978AESR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32QFN / Multiple Switch Detection Interface 32-QFN-EP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel
Applications Multiple Switch Detection
Interface SPI
Voltage - Supply 3V ~ 5.25V
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN-EP (5x5)
Mounting Type Surface Mount, Wettable Flank
Base Product Number MC33978
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350641-MC33978AESR2
Ultra Librarian 3D Model Ultra Librarian MC33978AESR2 CAD Model

Description

The MC33978AESR2 by NXP Semiconductors is a sophisticated Multiple Switch Detection Interface (MSDI) designed to detect the closing and opening of up to 22 switch contacts. This device is particularly suitable for automotive applications where a large number of switches need to be monitored under the hood or inside the cabin, such as in body control modules, lighting controls, and panel switches.

Key Features:

  • Switch Detection: Capable of monitoring up to 22 switch contacts with a wetting current source for each switch input.
  • High-Voltage Capability: Designed to withstand harsh automotive environments, it can handle significant voltage variations.
  • Multiple Diagnostic Functions: Incorporates a wide range of diagnostics, including switch contact wetting current open-wire detection, and short-circuit detection.
  • Flexible Interface: Offers a Serial Peripheral Interface (SPI) for communication with microcontrollers, allowing for easy integration into automotive systems.
  • Low Standby Current: Optimized for low power consumption, making it ideal for battery-powered applications.

Applications:

The MC33978AESR2 is particularly adept at handling the rigorous demands of automotive applications, including:

  • Body Control Modules
  • Interior Switch Panels
  • Lighting Control Systems
  • Door and Window Control Modules

Technical Specifications:

  • Package: SOIC-32
  • Operating Temperature Range: -40°C to +125°C
  • Supply Voltage Range: 5.5V to 27V
  • Wetting Current: Programmable for each switch input

With its robust design and comprehensive feature set, the MC33978AESR2 is an excellent choice for designers looking for a reliable switch detection solution that can cope with the complex electrical environments found in modern vehicles.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess