Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 170MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 26x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32
Other Names STM32G483RET6,497-STM32G483RET6
Standard Package 960
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262623-STM32G483RET6
Ultra Librarian 3D Model Ultra Librarian STM32G483RET6 CAD Model

Description

Product Overview: STM32G483RET6 Microcontroller

The STM32G483RET6 is a high-performance microcontroller from STMicroelectronics, designed to offer a rich set of features for a wide range of applications. This advanced microcontroller is part of the STM32G4 series, which is known for its exceptional balance of power efficiency and processing capability. It is particularly suited for use in industrial control systems, consumer electronics, automotive applications, and innovative IoT devices.

Key Features

  • Core: ARM Cortex-M4 core with FPU and DSP instructions, running at a frequency of up to 170 MHz, provides ample computational power for complex tasks.
  • Memory: Equipped with 512 KB of Flash memory and 128 KB of SRAM, this microcontroller can handle large codebases and data-intensive operations.
  • Rich Connectivity: A variety of communication interfaces including I2C, SPI, USART, USB, and CAN, enable the STM32G483RET6 to connect with a wide range of peripherals and networks.
  • Advanced Analog Features: Comes with multiple 12-bit ADCs, 2 DAC channels, and comparators, making it ideal for applications requiring precise analog signal management.
  • Robust Timer System: Features a comprehensive set of timers, including general-purpose, advanced-control, and basic timers, to support complex timing requirements.
  • Direct Memory Access (DMA): DMA channels greatly improve the data transfer efficiency, reducing the CPU load for high-speed data operations.
  • Security: Offers hardware-based security features such as a Memory Protection Unit (MPU) and a Random Number Generator (RNG) to ensure secure operations.
  • Energy Efficiency: Designed with energy-saving modes including Stop, Standby, and Shutdown, to optimize power consumption for battery-powered or energy-sensitive applications.

Package and Quality

The STM32G483RET6 comes in a 64-pin LQFP package, which provides a compact footprint while maintaining ease of integration into various designs. Manufactured with STMicroelectronics' commitment to quality, this microcontroller is compliant with a range of industrial standards, ensuring reliability and performance in demanding environments.

Development Support

Developers working with the STM32G483RET6 can take advantage of the extensive STM32 ecosystem, which includes development boards, software tools, and a global community for support. The STM32Cube software suite and a variety of IDEs can be used to streamline the development process, from initial prototyping to final product deployment.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9253 $59.5518
13+ $8.1439 $105.8707
20+ $7.8894 $157.7880
27+ $7.6349 $206.1423
34+ $7.3804 $250.9336
46+ $6.6169 $304.3774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 210 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention