Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Series BIMOSFET™
Package Tube
Voltage - Collector Emitter Breakdown (Max) 3000 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 250 A
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 32A
Power - Max 160 W
Input Type Standard
Gate Charge 142 nC
Reverse Recovery Time (trr) 1.5 µs
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case i4-Pac™-5 (3 Leads)
Supplier Device Package ISOPLUS i4-PAC™
Base Product Number IXBF32
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 1349549-IXBF32N300
Ultra Librarian 3D Model Ultra Librarian IXBF32N300 CAD Model

Description

The IXBF32N300 is a single IGBT transistor from the BIMOSFET™ series by IXYS.

  • Package: Tube
  • Standard Package: 25
  • Power - Max: 160 W
  • Reverse Recovery Time (trr): 1.5 μs
  • IGBT Type: Not Specified
  • Voltage - Collector Emitter Breakdown (Max): 3000 V
  • Current - Collector Pulsed (Icm): 250 A
  • Gate Charge: 142 nC
  • Test Condition: Not Specified
  • Mounting Type: Through Hole
  • Package / Case: i4-Pac™-5 (3 Leads)
  • Supplier Device Package: ISOPLUS i4-PAC™
  • Operating Temperature: -55°C ~ 150°C (TJ)
  • For Use With/Related Products: Discrete Semiconductor Products, Transistors, IGBTs

You May Also Be Interested in

Fairchild/ON Semiconductor
600V, 75A Field Stop IGBT
Lowest to $12.2046
ECAD model for FGH75N60UF
International Rectifier
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, @Vge=15V, Ic=27A)
Need more? Email Us
ECAD model for IRGPC40F
Powerex Inc.
INSULATED GATE BIPOLAR TRANSISTOR
Lowest to $10.9684
ECAD model for CT60AM-18F
Renesas Electronics America
Need more? Email Us
ECAD model for RJP6055DPP-90
Fairchild/ON Semiconductor
600V, 20A Field Stop IGBT
Lowest to $1.4920
ECAD model for FGP20N60UFD
Renesas Electronics America
Silicon N Channel IGBT Application: Inverter
Lowest to $2.9222
ECAD model for RJH60D7DPK
Fairchild/ON Semiconductor
Ultrafast IGBT
Lowest to $3.5768
ECAD model for FGAF40N60UFD
Advanced Power Technology
Thunderbolt IGBT
Need more? Email Us
ECAD model for APT50GT60BRDQ2
Fairchild/ON Semiconductor
1200V, 30A Trench IGBT
Need more? Email Us
ECAD model for FGA30N120FTD

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8485 $84.8485
2+ $82.1970 $164.3940
3+ $79.5455 $238.6365
4+ $76.8940 $307.5760
5+ $68.9394 $344.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention