EN
  • EN
  • DE

MC33972DWBR2

Part No MC33972DWBR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Multiple Switch Detection Interface with Suppressed Wake-Up / IC SWITCH DETECT SPI 32-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Applications Switch Monitoring
Interface SPI Serial
Operating Supply Voltage 3.1 V ~ 5.25 V
Package 32-SOIC (0.295", 7.50mm Width)
Manufacturer Package 32-SOIC
Mounting SMD
Win Source Part Number 787763-MC33972DWBR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC33972
Introduction Date November 25, 2003
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33972DWBR2 CAD Model

Description

Introducing the MC33972DWBR2 from NXP

The MC33972DWBR2 is a versatile switch detection interface designed by NXP Semiconductors to cater to the needs of automotive and industrial applications. This advanced device is engineered to interface with multiple switch contacts, making it an ideal solution for systems requiring a high level of integration for switch monitoring.

Key Features

  • Multiple Switch Inputs: The MC33972DWBR2 can monitor up to 22 switch contacts, providing a comprehensive solution for systems with numerous input requirements.
  • Robust Design: With an operating temperature range from -40°C to 125°C, this device is built to withstand harsh environments, ensuring reliable performance in a variety of conditions.
  • Enhanced Diagnostics: It includes sophisticated diagnostics capabilities to detect open and short circuits, ensuring immediate response to system faults and enhancing overall safety.
  • Flexible Interface: The device supports both SPI and parallel interface options, offering flexibility in system design and ease of integration with a wide range of microcontrollers.
  • Wet/Dry Configuration: It can be configured for wet or dry contact applications, providing versatility in accommodating different types of switch contacts.

Applications

The MC33972DWBR2 is particularly suited for automotive applications such as body control modules, instrument cluster switch monitoring, and steering wheel switch interfaces. Additionally, it can be effectively utilized in industrial control systems requiring robust switch monitoring capabilities.

Technical Specifications

  • Supply Voltage: 5.5 V to 26.5 V
  • 22 switch inputs with serial peripheral interface (SPI)
  • Integrated wetting current for switch contacts
  • End of diagnostics support
  • Package: SOIC-32 wide body

The MC33972DWBR2 by NXP is a comprehensive solution for systems demanding high switch input integration with reliable performance. Its robust design and enhanced diagnostic features make it a go-to choice for automotive and industrial applications requiring precision and durability.

You May Also Be Interested in

Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7440 $61.6720
30+ $3.8925 $116.7750
46+ $3.7708 $173.4568
64+ $3.6491 $233.5424
82+ $3.5275 $289.2550
110+ $3.1626 $347.8860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,831 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess