Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468378-LQ190E1LX75T
Manufacturer Sharp Microelectronics
Package Tray
Product Status Active
Display Type TFT - Color
Display Mode Transmissive
Diagonal Screen Size 19" (482.60mm)
Viewing Area 376.32mm W x 301.06mm H
Backlight LED - White
Dot Pixels 1280 x 1024 (SXGA)
Interface Parallel, 18-Bit (RGB)
Graphics Color Red, Green, Blue (RGB)
Ultra Librarian 3D Model Ultra Librarian LQ190E1LX75T CAD Model

Description

The Sharp LQ190E1LX75T forms an integral part of Sharp's lineup of TFT LCD displays. This 19-inch panel is designed to offer excellent visual clarity with its SXGA resolution of 1280x1024 pixels, enabling detailed and sharp image quality. The display is well-suited for various applications ranging from industrial control panels and kiosks to office equipment and medical devices. Its compact size, combined with high resolution, ensures that it can be used in scenarios where space is limited but the requirement for detailed visuals is critical. Such versatility makes the LQ190E1LX75T a go-to option for developers and engineers looking for reliable and high-performing display solutions. Furthermore, manufacturers prioritize durability and operational reliability, making this display a durable option capable of withstanding the rigors of continuous use in diverse environments.

You May Also Be Interested in

Panjit
Panjit
Need more? Email Us
ECAD model for SB1660DC-R2-00001
STMicroelectronics
MCU F051 Arm Cortex-M0 64KB WLCSP-36
Lowest to $5.8944
ECAD model for STM32F051T8Y6
Renesas Electronics America
32bit MCU
Need more? Email Us
ECAD model for R5F562N8BDFB
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFQFPN-48
Lowest to $15.7182
ECAD model for STM32U575CIU6
Microchip Technology
MCU
Need more? Email Us
ECAD model for SAMA5D35A-CU
GigaDevice Semiconductor
MicroControllers
Lowest to $6.5817
ECAD model for GD32F450ZET6
Renesas Electronics America
MCU 16bit 16KB Flash 32LQFP
Need more? Email Us
ECAD model for R5F21274SDFP#V2
Infineon Technologies
MCU XE167HM PG-LQFP-144
Need more? Email Us
ECAD model for SAF-XE167HM-72F80L AA
Infineon Technologies
MCU SAF-XC878CM-16FFI 5V AC
Need more? Email Us
ECAD model for XC878CM16FFI5VACFXUMA1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention