EN
  • EN
  • DE

MC33912G5ACR2

Part No MC33912G5ACR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC SYSTEM BASIS CHIP 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications System Basis Chip
Current - Supply 4.5mA
Voltage - Supply 5.5V ~ 27V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC33912
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883414-MC33912G5ACR2
Ultra Librarian 3D Model Ultra Librarian MC33912G5ACR2 CAD Model

Description

The NXP MC33912G5ACR2 is a high-performance system basis chip (SBC) designed to handle the demanding requirements of automotive applications. This robust component integrates multiple features to provide a comprehensive solution for power supply and communication needs within the vehicle's electronic systems.

Key Features

  • Integrated Power Control: With an advanced voltage regulator system, the MC33912G5ACR2 ensures a stable power supply for the microcontroller and other peripherals, providing both 5V and 3.3V outputs.
  • CAN Interface: The device includes a high-speed Controller Area Network (CAN) interface, which is crucial for in-vehicle networking, allowing for reliable communication between various electronic control units (ECUs).
  • Low Standby Current: Designed for efficiency, it features a low standby current mode, reducing power consumption when the vehicle is not in operation.
  • Multiple Diagnostic Functions: It offers a suite of diagnostic capabilities that help in identifying system faults and ensuring reliable operation of the vehicle's electronic systems.
  • Protection Features: The MC33912G5ACR2 is equipped with numerous protection features, including over-voltage, under-voltage, and over-temperature protections, safeguarding the system against common electrical hazards.

Applications

The NXP MC33912G5ACR2 is ideally suited for a variety of automotive applications, such as body control modules, gateway modules, and various control units for powertrain, chassis, and safety systems. Its robust design and comprehensive feature set make it an excellent choice for ensuring reliable operation in the harsh environments typical of automotive applications.

Technical Specifications

  • Supply Voltage Range: 5.5V to 27V
  • 5V/3.3V Regulated Outputs
  • High-speed CAN interface (ISO 11898-2)
  • Operating Temperature Range: -40°C to 125°C

With its integrated power control, communication interface, and diagnostic features, the NXP MC33912G5ACR2 is a highly reliable SBC that meets the stringent requirements of modern automotive electronics, providing a solid foundation for system designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0150 $50.3750
61+ $1.6533 $100.8513
94+ $1.6017 $150.5598
130+ $1.5500 $201.5000
167+ $1.4983 $250.2161
224+ $1.3433 $300.8992
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess