Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Output Current 5A
Supply Voltage (V) 5V ~ 28V
Load Voltage (V) 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 36-PowerQFN
Supplier Device Package 36-PWR QFN (9x9)
Family Part Number MC33887
Manufacturer Pack Quantity 1,300
MSL Level 3 (168 Hours)
Win Source Part Number 1218506-MC33887PFK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33887PFK CAD Model

Description

NXP MC33887PFK Motor Driver

The NXP MC33887PFK is a versatile and robust H-Bridge motor driver designed to efficiently control DC motors by delivering high current output in a compact form factor. This advanced motor driver is an ideal choice for automotive applications, industrial control systems, and robotics, where precise motor control and reliability are paramount.

Key Features

  • High Current Capability: The MC33887PFK can handle continuous current up to 5A with peak current capabilities of 10A, making it suitable for driving a wide range of DC motors.
  • Integrated Control: It comes with integrated control features, including PWM control, which allows for precise speed regulation, and direction control for easy implementation of forward and reverse motor operation.
  • Protection Features: The device includes a range of protection features such as overcurrent limiting, thermal shutdown, and undervoltage lockout, ensuring the motor driver operates safely under various conditions.
  • Diagnostic Functions: Built-in diagnostic functions provide feedback on the status of the motor and driver, which can be used for fault detection and system monitoring.
  • Low R<sub>DS(on): The low on-resistance of the H-Bridge's MOSFETs ensures efficient operation with minimal power dissipation.

Applications

  • Automotive systems such as power steering, engine control, and braking systems
  • Industrial automation including conveyor belts, actuators, and robotic arms
  • Consumer electronics that require motor control like automated vacuums and drones

Technical Specifications

  • Supply Voltage: 5V to 28V
  • Output Current: Up to 5A continuous, 10A peak
  • Operating Temperature: -40°C to 125°C
  • Package: 54-lead QFN

The NXP MC33887PFK motor driver's combination of power, precision, and protection makes it a reliable choice for engineers and designers looking to enhance the performance and safety of their motor-driven applications. Its robust design and comprehensive feature set ensure that it can meet the demands of a wide variety of motor control scenarios.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP / 12-V, Three-Phase, Sensorless BLDC Motor Driver
Lowest to $4.1327
ECAD model for DRV10975ZPWPR
ON Semiconductor
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
Lowest to $3.7074
ECAD model for LB11876-TLM-E
STMicroelectronics
PWM CONTROLLED - HIGH CURRENT DMOS UNIVERSAL MOTOR DRIVER | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $8.4588
ECAD model for L6258E
Texas Instruments
IC MOTOR DRVR 4.5V-26V 32HTSSOP / DRV2511-Q1 8-A Automotive Haptic Driver for Solenoids and Voice Coils
Lowest to $2.4876
ECAD model for DRV2511QDAPRQ1
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP / 12-V, Three-Phase, Sensorless BLDC Motor Driver
Lowest to $2.0695
ECAD model for DRV10975PWPR
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9018
ECAD model for DRV83055QPHPRQ1
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $113.0277
ECAD model for E3Z-FDN27
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8DIP
Need more? Email Us
ECAD model for TC648VPA
Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER WITH BRAKE | IC MOTOR DRVR 4.75V-5.5V 16SOIC
Lowest to $5.3504
ECAD model for a3968slb

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention