EN
  • EN
  • DE

MC33880PEGR2

Part No MC33880PEGR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description High Side Current Limit Switch / IC SRL SWITCH OCT W/SPI 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Switch Type General
Number of Outputs 8
Output Configuration High Side or Low Side
Output Type N-Channel
Interface SPI
Voltage - Load 5.5 V ~ 24.5 V
Supply Voltage 4.75 V ~ 5.25 V
Current - Output (Maximum) 800mA
Rds On (Typ) 550 mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 787751-MC33880PEGR2
Popularity Medium
Supply and Demand Status Balance
Family Name MC33880
Introduction Date July 14, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MC33880PEGR2 CAD Model

Description

Product Overview: NXP MC33880PEGR2

The NXP MC33880PEGR2 is a versatile and robust 8-output switch with serial peripheral interface (SPI) control, designed to cater to a wide range of applications, particularly in the automotive sector. This advanced integrated circuit is part of NXP's extensive portfolio of automotive products, offering reliability and performance that automotive manufacturers and electronics designers have come to trust.

Key Features

  • Eight Output Switches: The MC33880PEGR2 provides eight independent outputs, each capable of handling 0.5A continuous current, making it suitable for driving various loads such as relays, solenoids, and lamps.
  • Serial Peripheral Interface (SPI): Equipped with an SPI interface, this device allows for easy communication and control via a microcontroller, enabling efficient data transfer and command execution.
  • Overcurrent Protection: Each output is protected against overcurrent, ensuring the longevity and reliability of the device and the safety of the connected loads.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents damage from overheating, further enhancing the device's durability.
  • Low Standby Current: The MC33880PEGR2 is optimized for low standby current, which is crucial for battery-powered applications where power conservation is essential.

Applications

The MC33880PEGR2 is primarily used in automotive environments, where it can manage various in-vehicle systems. Its robust design makes it suitable for:

  • Automotive body control
  • Engine management
  • Power distribution modules
  • Industrial control systems

Quality and Reliability

As with all NXP products, the MC33880PEGR2 is manufactured to meet high quality and reliability standards. It is designed to withstand the harsh conditions typical of automotive applications, ensuring performance and dependability throughout its operational life.

Ordering Information

The NXP MC33880PEGR2 is available in a 24-pin PSSO package, and its ordering code is MC33880PEGR2. For more information on purchasing and pricing, please contact NXP's authorized distributors or visit their official website.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0000 $80.0000
2+ $77.5000 $155.0000
3+ $75.0000 $225.0000
4+ $72.5000 $290.0000
5+ $65.0000 $325.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess