EN
  • EN
  • DE

MAX192ACWP+

Part No MAX192ACWP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Data Acquisition System (DAS), ADC 10 bit 133k MICROWIRE, QSPI, Serial, SPI 20-SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 10 b
Sampling Rate (Per Second) 133k
Data Interface MICROWIRE?, QSPI?, Serial, SPI?
Voltage Supply Source Single Supply
Operating Supply Voltage ±5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 20-SOIC W
Win Source Part Number 137383-MAX192ACWP+
Ultra Librarian 3D Model Ultra Librarian MAX192ACWP+ CAD Model

Description

The MAX192ACWP+ is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency for a wide range of applications. This ADC is a perfect choice for systems that require accurate analog signal conversion to digital form, making it ideal for use in industrial control systems, medical instruments, and any other application where data integrity is paramount.

Key Features

  • Resolution: The MAX192ACWP+ offers a robust 10-bit resolution, ensuring fine detail in the analog signal conversion process.
  • Sampling Rate: It has a high sampling rate that allows for fast data acquisition, making it suitable for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with minimal power, preserving battery life in portable devices.
  • Single +5V Supply: The device can be powered by a single +5V supply, simplifying the power design of the system.
  • Onboard Reference: An integrated reference voltage source eliminates the need for external components, reducing overall system complexity and cost.
  • Interface Options: It features a serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, offering versatility in system design.
  • Package: The MAX192ACWP+ is available in a 20-pin SOIC package, which is suitable for space-constrained applications.

Applications

With its precision and flexibility, the MAX192ACWP+ is an excellent choice for a variety of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Battery-Powered Instruments
  • Portable Data Loggers

Conclusion

In summary, the MAX192ACWP+ from Maxim Integrated is a versatile and efficient 10-bit ADC that offers high precision and low power consumption. Its integrated features and support for multiple serial interfaces make it a highly adaptable solution for a wide range of applications where accurate analog-to-digital conversion is critical.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess