EN
  • EN
  • DE

MAX186CEPP+

Part No MAX186CEPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 133ksps 12-bit Serial 20-Pin PDIP N / IC ADC 12BIT SERIAL 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Operating Supply Voltage ±5V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 785565-MAX186CEPP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX186
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX186CEPP+ CAD Model

Description

The MAX186CEPP+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated. Designed to provide exceptional accuracy and speed, this device is an ideal choice for a wide range of applications, including data acquisition systems, industrial control, medical instruments, and battery-powered devices.

Key Features

  • Resolution: 12-bit ADC with no missing codes.
  • Channels: 8-channel single-ended inputs or 4-channel differential inputs.
  • Sampling Rate: Up to 133ksps, enabling quick data acquisition for real-time processing.
  • Interface: Serial interface compatible with SPI™, QSPI™, and MICROWIRE™, ensuring easy connectivity with microcontrollers and DSPs.
  • Power Efficiency: Operates with a single +5V supply, with power-saving features such as auto shutdown and auto standby modes.
  • Package: Available in a 20-pin DIP package, providing a compact solution for space-constrained applications.

Performance Advantages

The MAX186CEPP+ delivers high precision with a low temperature coefficient, making it reliable for critical measurement tasks. Its flexible input configuration allows for a broad range of signal types, and the integrated track/hold function ensures accurate sampling of input signals without the need for external components.

Applications

With its robust feature set, the MAX186CEPP+ is versatile for use in various applications:

  • Data acquisition systems
  • Process control
  • Industrial automation
  • Medical devices
  • Battery-powered instruments

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX186CEPP+ is no exception. It is designed to meet stringent industrial temperature ranges and is rigorously tested to ensure high reliability and performance under various conditions.

Conclusion

The MAX186CEPP+ from Maxim Integrated stands out as a high-quality ADC offering a blend of precision, speed, and power efficiency. Its ease of integration and versatility make it an excellent choice for designers looking to enhance their systems with reliable data acquisition capabilities.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess