EN
  • EN
  • DE

MX7581LN+

Part No MX7581LN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 15ksps 8-bit Parallel 28-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Conversion Rate 15 ksps
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 1.2 W
Min Operating Temperature 0 °C
Mount Through Hole
Number of A/D Converters 1
Number of Analog Inputs 8
Number of Bits 8
Number of Channels 8
Number of Circuits 1
Number of Converters 1
Number of Pins 28
Operating Supply Voltage 5.5 V
Polarity Bipolar, Unipolar
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Sampling Rate 15 ksps
Supply Type Single
Win Source Part Number 1081308-MX7581LN+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7581LN+ CAD Model

Description

Maxim Integrated Product MX7581LN+ Overview

The Maxim Integrated MX7581LN+ is a high-precision, low-power, 8-bit microprocessor-compatible digital-to-analog converter (DAC) that stands out in the market for its exceptional performance and reliability. Designed with advanced CMOS technology, this product is a perfect solution for applications requiring a stable and accurate analog output controlled by digital signals.

Key Features

  • Resolution: 8-bit resolution provides fine-grain control over the analog output, allowing for precise adjustments suitable for a variety of applications.
  • Compatibility: The MX7581LN+ is designed to interface directly with 8-bit microprocessors, offering easy integration into existing systems without the need for extensive re-engineering.
  • Low Power Consumption: This DAC is optimized for low power operation, making it ideal for battery-powered devices and energy-efficient systems.
  • Stability: The device offers excellent temperature stability and a low glitch impulse, ensuring a reliable performance across a range of operating conditions.
  • Versatility: With its wide operating voltage range, the MX7581LN+ is versatile enough to fit into diverse electronic designs and applications.

Applications

The MX7581LN+ is suitable for a wide array of applications, including:

  • Data acquisition systems
  • Process control
  • Industrial automation
  • Instrumentation
  • Battery-operated equipment

Technical Specifications

Some of the technical specifications of the MX7581LN+ include:

  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: -40°C to +85°C
  • Package: The device is available in a narrow 20-pin DIP package.

The Maxim Integrated MX7581LN+ combines high precision with ease of integration, making it an excellent choice for designers looking to enhance the performance of their digital systems with a reliable analog interface.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0581 $56.1162
5+ $23.0221 $115.1105
7+ $22.3026 $156.1182
10+ $21.5832 $215.8320
12+ $20.8638 $250.3656
17+ $18.7054 $317.9918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess