EN
  • EN
  • DE

MIC94085YFT

Part No MIC94085YFT
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 67mΩ RDSON 2A High Side Load Switch in 0.85mm x 0.85mm Thin MLF Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223436-MIC94085YFT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC94085YFT CAD Model

Description

The MIC94085YFT is a high-side load switch manufactured by Micrel (now Microchip Technology). It is designed to control power to a load by switching the high-side voltage, offering features like current limiting and thermal protection. This makes it suitable for applications where reliable and controlled power switching is required.

Applications

  • Portable Devices: Power management for smartphones, tablets, and other portable electronics.
  • USB Power Switching: Controlling power to USB ports and devices.
  • Peripheral Device Power Control: Switching power to peripherals like sensors and memory devices.
  • Hot-Swap Applications: Safely connecting and disconnecting devices from a live system.
  • Power Distribution: Controlling power distribution in electronic systems.
  • Solid State Drives (SSDs): Powering and protecting SSDs in computers and storage systems.

Features

  • High-Side Switching: Controls power by switching the high-side voltage.
  • Low On-Resistance: Minimizes voltage drop and power loss during conduction.
  • Current Limiting: Protects the load and switch from overcurrent conditions.
  • Thermal Shutdown Protection: Shuts down the switch when it overheats.
  • Enable Control: Allows for external control of the switch.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Improved System Reliability: Protection features prevent damage from overcurrent and overheating.
  • Enhanced Power Efficiency: Low on-resistance minimizes power loss.
  • Simplified Design: Requires minimal external components.
  • Compact Footprint: Enables smaller and lighter electronic devices.
  • Safe Hot-Swapping: Allows safe connection and disconnection of devices.

Additional Details

The MIC94085YFT is designed for ease of use and reliable performance in a variety of power switching applications. Its integrated protection features enhance system robustness. For detailed specifications and application information, refer to the Microchip Technology (formerly Micrel) datasheet for the MIC94085YFT.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4181 $58.5340
340+ $0.3430 $116.6200
525+ $0.3326 $174.6150
720+ $0.3211 $231.1920
930+ $0.3107 $288.9510
1,245+ $0.2784 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess