Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications Automotive
Interface Serial Link Bus Interface
Voltage - Supply 8V ~ 18V
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number MC336
Standard Package 98 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 222769-MC33660EF
Ultra Librarian 3D Model Ultra Librarian MC33660EF CAD Model

Description

Introducing the MC33660EF from NXP Semiconductors

The MC33660EF is a state-of-the-art serial link bus interface device designed by NXP Semiconductors, a leader in automotive and secure connectivity. This robust integrated circuit (IC) is tailored for in-vehicle networks using the ISO 9141 and ISO 14230 protocols. These protocols are widely adopted in automotive diagnostics and are essential for communication between microcontrollers and various diagnostic equipment.

Constructed with the needs of the automotive industry in mind, the MC33660EF provides a reliable physical layer solution that ensures secure and efficient data transfer within the harsh environments typical of automotive applications. Its ability to operate over a wide temperature range (-40°C to +125°C) makes it an excellent choice for various automotive conditions.

Key features of the MC33660EF include:

  • ISO 9141 and ISO 14230 Compliant: The device adheres to established standards for vehicle diagnostic systems, ensuring compatibility and ease of integration into automotive networks.
  • Low Standby Current: With a standby current of only 10 µA, the MC33660EF is designed for energy efficiency, which is crucial for minimizing the power consumption of battery-operated systems.
  • High-Speed Operation: It supports baud rates up to 10.4 kbps, facilitating swift data exchange and diagnostics without compromising performance.
  • Integrated Tx and Rx Termination Resistors: These built-in components simplify the design and reduce external component count, leading to cost savings and a smaller PCB footprint.
  • Robust ESD Protection: The device is equipped with excellent Electrostatic Discharge (ESD) protection, safeguarding the IC against the common electrical hazards found in automotive environments.

The MC33660EF's small footprint, available in an SOIC-8 package, makes it an ideal choice for space-constrained applications. Its versatility and resilience make it a go-to choice for automotive engineers and designers seeking to create reliable, high-performance vehicle diagnostic systems.

Whether you are developing an onboard diagnostic interface, a gateway module, or a complex vehicle network, the MC33660EF from NXP Semiconductors delivers the performance, durability, and reliability that modern automotive applications demand.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Lowest to $28.2315
ECAD model for MAX1740EUB+
Intel
Lowest to $26.8616
ECAD model for LXT16642MF
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Interface 32-TQFN (3x6)
Need more? Email Us
ECAD model for PI3HDMI511AZLEX
Texas Instruments
IC INTERFACE SPECIALIZED 16VQFN / Translating Switch Interface 16-VQFN (4x4)
Lowest to $2.4499
ECAD model for PCA9546ARGVR
Texas Instruments
TLK4201EA 4.25 GBPS CABLE AND PC / Interface
Need more? Email Us
ECAD model for TLK4201EARGTT
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $23.9394
ECAD model for SN65DSI84TPAPRQ1
Broadcom Limited
IC INTERFACE SPECIALIZED 44PLCC / DC Motor Controller Interface 44-PLCC
Need more? Email Us
ECAD model for HCTL-1100#PLC
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Translating Switch Interface 20-TSSOP
Lowest to $1.0590
ECAD model for PCA9545APWT
Others
Need more? Email Us
ECAD model for NET2890

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.4307 $71.5350
115+ $1.1745 $135.0675
175+ $1.1384 $199.2200
240+ $1.1008 $264.1920
305+ $1.0647 $324.7335
410+ $0.9547 $391.4270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention