Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST6
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 12
Program Memory Size 1KB (1K x 8)
Program Memory Type OTP
Data RAM Size 64 x 8
Supply Voltage - Operating 3 V to 6 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 343589-ST62T09CB6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62T09CB6 CAD Model

Description

ST62T09CB6 Microcontroller - STMicroelectronics

The ST62T09CB6 is a versatile 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between performance and power consumption for embedded systems. This microcontroller is a member of the ST62xx 8-bit HCMOS MCU family, which is well-regarded for its robust architecture and ease of use in a wide range of applications.

Key Features

  • Core: 8-bit HCMOS microcontroller core offering excellent computational speed and efficiency.
  • Memory: Comes equipped with 6KB of OTP (One-Time Programmable) program memory, making it suitable for applications where code flexibility is not a primary concern.
  • I/O Ports: Features 28 configurable input/output pins, allowing for versatile interfacing with peripheral devices.
  • Timers: Includes an integrated 8-bit timer with a prescaler, as well as a watchdog timer to ensure system reliability.
  • ADC: An on-chip Analog-to-Digital Converter with multiple channels supports the conversion of analog signals to digital data, facilitating sensor integration.
  • Oscillator Options: Supports a range of oscillator configurations, including external, internal RC, and crystal, providing flexibility in clock source selection.
  • Low Power Modes: Offers several low power modes like HALT and WAIT, which significantly reduce power consumption during idle periods.
  • Peripheral Features: Comes with a variety of embedded peripheral features such as a serial communication interface for streamlined data transfer.

Applications

The ST62T09CB6 is suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

With its robust feature set and STMicroelectronics' commitment to quality, the ST62T09CB6 microcontroller is an excellent choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFN
Lowest to $11.5265
ECAD model for ATMEGA32U4-MUR
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1
Renesas Electronics America
IC MCU 32BIT 256KB FLASH 120LQFP
Need more? Email Us
ECAD model for R5F72374ADFP#V0
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Renesas Electronics America
IC MCU 16BIT 96KB FLASH 80QFP
Lowest to $16.0019
ECAD model for DF36049HV
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Renesas Electronics America
IC MCU 16BIT 8KB FLASH 32LQFP
Lowest to $8.3231
ECAD model for DF36902GFHV
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention