EN
  • EN
  • DE

MC33486ADH

Part No MC33486ADH
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description Dual High-Side Switch for H-Bridge Applications | IC MOTOR DRIVER 8V-28V 20HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration High Side (2)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Output Current 10A
Supply Voltage (V) 8V ~ 28V
Load Voltage (V) 8V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package 20-HSOP
Family Part Number MC33486
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 1218425-MC33486ADH
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33486ADH CAD Model

Description

The NXP MC33486ADH is a high-performance, automotive-grade power management integrated circuit designed to cater to the demanding requirements of vehicular applications. This robust component is engineered to offer exceptional efficiency and reliability, making it an ideal choice for automotive power systems.

Key Features

  • High Current Handling: The MC33486ADH is capable of managing substantial current loads, making it suitable for high-power applications.
  • Thermal Protection: With built-in thermal protection, the device ensures safe operation by preventing overheating, which is crucial for maintaining performance and longevity in automotive environments.
  • Low Quiescent Current: The low quiescent current feature minimizes power consumption when the device is in a standby state, thereby enhancing the overall energy efficiency of the system.
  • Wide Operating Temperature Range: Designed to withstand extreme temperatures, the MC33486ADH operates reliably across a broad temperature range, which is essential for automotive applications that experience varied environmental conditions.
  • Voltage Regulation: It provides stable voltage regulation, ensuring consistent power supply to critical vehicle systems.

Applications

The MC33486ADH is versatile and can be used in various automotive systems, including:

  • Body Control Modules
  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Powertrain Control Modules
  • Electronic Control Units (ECUs)

Quality and Reliability

NXP's commitment to quality is evident in the MC33486ADH, with its compliance to automotive industry standards for quality and reliability. The device is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive sector.

Conclusion

The NXP MC33486ADH stands out as a power management solution designed to meet the rigorous demands of the automotive industry. With its high current capability, thermal protection, energy efficiency, and robust operation across wide temperature ranges, this IC is an excellent choice for manufacturers looking to enhance the performance and reliability of their automotive systems.

You May Also Be Interested in

NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess