EN
  • EN
  • DE

MC33388DR2

Part No MC33388DR2
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC TOLERANT CAN INT FAULT 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Protocol CAN
Purpose Physical Layer Controller
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 5mA
Temperature Range - Operating -40°C to 125°C
Case / Package 14-SOIC
Win Source Part Number 1073381-MC33388DR2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC33388DR2 CAD Model

Description

NXP MC33388DR2: High-Speed CAN Transceiver

The MC33388DR2 is a sophisticated high-speed Controller Area Network (CAN) transceiver produced by NXP Semiconductors. This component is designed to facilitate reliable communication in automotive and industrial applications where a robust data link layer is required for networking various control units.

The transceiver serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is well-suited for high-speed CAN applications up to 1 Mbps, providing the means for systems to exchange data with reduced error rates and high immunity to electromagnetic interference, which is a critical feature in the harsh electrical environments found in automotive applications.

Key features of the MC33388DR2 include:

  • ISO 11898-2 Compliance: Ensures compatibility with established CAN standards for network communication.
  • Differential Receiver with Wide Common-Mode Range: Provides the ability to withstand significant electrical disturbances on the CAN bus.
  • Thermal Protection: Over-temperature shutdown protects the device from damage caused by excessive heat.
  • Low Current Standby Mode: Reduces power consumption when the network is idle, making it suitable for power-sensitive applications.
  • Bus-Fault Protection: The device can handle up to ±42V on the CAN bus lines, safeguarding against transients and other fault conditions.
  • Transmit Data (TXD) Dominant Time-Out Function: Prevents bus line lock-up by disabling the transmitter after a prolonged period of a dominant level on the TXD input.

With its robust design, the MC33388DR2 is ideal for automotive networks such as body control modules, gateway modules, powertrain applications, and advanced driver-assistance systems (ADAS). It is also applicable in industrial automation systems where long cable runs and noisy environments are common.

The MC33388DR2 comes in an SOIC-8 package, which is suitable for surface mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). This makes it an excellent choice for compact electronic assemblies where space is at a premium.

Overall, the NXP MC33388DR2 is a reliable and high-performing CAN transceiver that meets the stringent requirements of modern automotive and industrial network applications.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Maxim Integrated
Lowest to $10.0855
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,795 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess