EN
  • EN
  • DE

ATTINY461A-SUR

Part No ATTINY461A-SUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 20-SOIC
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 16
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name ATTINY461
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY461ASUR, ATTINY461A-SURCT, 1611-ATTINY461A-SURCT-ND, 1611-ATTINY461A-SURTR-ND, 1611-ATTINY461A-SURTR, 1611-ATTINY461A-SURCTINACTIVE, 1611-ATTINY461A-SURCT, 1611-ATTINY461A-SURDKRINACTIVE, ATTINY461A-SUR-ND, 1611-ATTINY461A-SURDKR-ND, ATTINY461A-SURDKR, 1611-ATTINY461A-SURDKR, 1611-ATTINY461A-SURTRINACTIVE, ATTINY461A-SURTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912241-ATTINY461A-SUR
Ultra Librarian 3D Model Ultra Librarian ATTINY461A-SUR CAD Model

Description

Microchip Technology's ATTINY461A-SUR Microcontroller

The ATTINY461A-SUR is a versatile and powerful microcontroller from Microchip Technology, designed for applications that require a combination of compact design, low power consumption, and high performance. This microcontroller is part of the popular AVR® family and is particularly suitable for a wide range of industrial, automotive, and consumer applications.

Key Features:

  • High Performance, Low Power AVR® 8-Bit Microcontroller: The ATTINY461A-SUR operates at a maximum frequency of 20MHz and features an advanced RISC architecture that enables the microcontroller to execute powerful instructions in a single clock cycle.
  • Enhanced Power Efficiency: With picoPower® technology, this device is designed for optimal power efficiency in both active and idle modes, which is critical for battery-operated and power-sensitive applications.
  • Memory Capacity: It comes with 4KB of in-system self-programmable flash memory, 256B EEPROM, and 256B internal SRAM, providing ample space for application code and data storage.
  • Robust Peripheral Set: The ATTINY461A-SUR includes a variety of peripherals such as 18 general-purpose I/O lines, 32 general-purpose working registers, an 8-bit timer/counter with compare modes, a 16-bit timer/counter with compare modes and PWM, USART, a 10-bit ADC with 11 channels, and more.
  • Operating Conditions: This microcontroller can operate within a voltage range of 1.8-5.5V, allowing for flexible integration into various circuit designs. It also supports a wide temperature range, making it suitable for harsh environments.
  • Packaging: The ATTINY461A-SUR is available in a 20-lead SOIC package, which is ideal for space-constrained applications.

Applications:

The ATTINY461A-SUR is designed for applications that demand high integration, flexibility, and low power consumption, such as:

  • Portable devices
  • Power tools
  • Battery management systems
  • Sensor control systems
  • Automotive controls
  • Small home appliances
  • LED lighting systems

With its robust feature set and Microchip's reputation for reliability, the ATTINY461A-SUR is an excellent choice for designers looking to create efficient and innovative products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,020 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess