EN
  • EN
  • DE

MC32PF8121A0EP

Part No MC32PF8121A0EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Industrial, IoT PMIC 56-HVQFN (8x8)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount, Wettable Flank
Package 56-VFQFN Exposed Pad
Case / Package 56-HVQFN (8x8)
Family Name MC32PF8121
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14771, 935383505557
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926139-MC32PF8121A0EP
Ultra Librarian 3D Model Ultra Librarian MC32PF8121A0EP CAD Model

Description

The NXP MC32PF8121A0EP is a cutting-edge microcontroller designed to meet the demanding needs of modern embedded systems. Crafted with precision and performance in mind, this microcontroller is part of NXP's renowned product lineup, known for its robustness and reliability. It is an ideal solution for automotive, industrial, and consumer applications where efficiency and high-speed processing are paramount.

Key Features

  • Core: At the heart of the MC32PF8121A0EP lies an advanced core that delivers exceptional processing power, enabling complex computations and control tasks to be executed swiftly and efficiently.
  • Memory: Equipped with ample memory, this microcontroller ensures smooth operation and storage for a variety of applications. It includes both flash and RAM, providing a balanced combination of volatile and non-volatile memory options.
  • Connectivity: The MC32PF8121A0EP offers a range of connectivity options, including CAN, USB, and Ethernet interfaces, facilitating easy integration into existing systems and ensuring compatibility with a wide array of peripherals and networks.
  • Timers and Counters: With its built-in timers and counters, the microcontroller is capable of precise time management and event counting, which is crucial for time-sensitive tasks and applications.
  • Analog-to-Digital Converter (ADC): The integrated ADC allows for accurate conversion of analog signals to digital, enabling the microcontroller to interface with analog sensors and devices seamlessly.
  • Low Power Consumption: Designed with energy efficiency in mind, the MC32PF8121A0EP operates with minimal power consumption, making it suitable for battery-powered devices and applications where power availability is limited.

Applications

The versatility of the NXP MC32PF8121A0EP makes it an excellent choice for a wide range of applications. It is particularly well-suited for automotive control systems, where reliability and real-time performance are critical. Additionally, it can be utilized in industrial automation for controlling machinery, as well as in consumer electronics where compactness and energy efficiency are desired attributes.

In summary, the NXP MC32PF8121A0EP microcontroller is a powerful component that combines performance, connectivity, and efficiency, making it a top choice for developers and engineers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 845 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess