EN
  • EN
  • DE

MIC2045-2YTS-TR

Part No MIC2045-2YTS-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 1A to 6A 16-Pin TSSOP T/R / IC DISTRIBUTION SW SGL 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.8 V ~ 5.5 V
Supply Voltage 1.6 V ~ 5.5 V
Current - Output (Maximum) 6A
Rds On (Typ) 20 mOhm
Features Power Good, Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 788454-MIC2045-2YTS-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2045
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2045-2YTS-TR CAD Model

Description

Product Overview: MIC2045-2YTS-TR by Microchip Technology

The MIC2045-2YTS-TR is a high-performance, single-channel power distribution switch from Microchip Technology, designed to provide a compact and efficient solution for USB and other hot-swap applications. This integrated circuit is part of Microchip's portfolio of switch and controller products that are known for their reliability and precision.

Key Features

  • Current Limiting: The MIC2045-2YTS-TR features programmable current limiting to protect the host device from overcurrent conditions. It helps prevent damage to both the switch and the downstream devices.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device provides additional protection by turning off the output when the junction temperature exceeds a safe threshold.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the switch remains off if the input voltage drops below a minimum operating threshold, preventing erratic operation.
  • Fast Short-Circuit Response: The MIC2045-2YTS-TR reacts quickly to short-circuit conditions, helping to safeguard the circuit by limiting the duration of the fault current.
  • Controlled Slew Rate: The switch's output rise time is controlled to reduce inrush current, which minimizes the impact on the power source and other circuit components.
  • Reverse Current Blocking: This feature prevents current from flowing backward from the output to the input when the switch is off, protecting the source from potential damage.

Applications

The MIC2045-2YTS-TR is ideally suited for a variety of applications that require controlled power distribution and protection. Common use cases include:

  • USB power management and peripheral power control
  • Hot-swap power supplies
  • Portable and battery-powered equipment
  • Industrial and automotive applications

Package and Availability

The device is available in a compact, 6-pin thin SOT-23 package, which is ideal for space-constrained applications. The MIC2045-2YTS-TR is also characterized for operation over the full industrial temperature range, making it versatile for various environmental conditions. With the "TR" suffix, this product is offered in tape and reel packaging, which is suitable for automated assembly processes, enhancing manufacturing efficiency.

Microchip Technology's commitment to quality ensures that the MIC2045-2YTS-TR power distribution switch is a reliable choice for designers looking to implement robust power management solutions in their electronic systems.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess