EN
  • EN
  • DE

MC32PF3001A1EP

Part No MC32PF3001A1EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC I.MX7 PRE- / Processor PMIC 48-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications Processor
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MC32PF3001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-14633,935320703557,MC32PF3001A1EP-ND
Standard Package 260
Win Source Part Number 1077141-MC32PF3001A1EP
Ultra Librarian 3D Model Ultra Librarian MC32PF3001A1EP CAD Model

Description

The NXP MC32PF3001A1EP is a highly efficient Power Management Integrated Circuit (PMIC) designed to cater to a broad range of applications that require reliable power management solutions. This advanced PMIC is an ideal choice for systems that demand low quiescent current, a wide input voltage range, and multiple output voltage domains.

Key Features

  • Input Voltage Range: The MC32PF3001A1EP supports a wide input voltage range, which makes it suitable for various power sources, including batteries and AC adapters.
  • Multiple Output Channels: It provides multiple output channels, including buck and boost regulators, linear regulators, and switchable outputs, to power different sections of an electronic system efficiently.
  • Low Quiescent Current: This PMIC is designed with a focus on energy efficiency, featuring low quiescent current that helps extend battery life in portable applications.
  • Configurable Outputs: The output voltages are configurable, allowing for flexibility in powering different components that may require unique voltage levels.
  • Protection Features: It includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure the safety and longevity of the connected components.
  • I2C Interface: The device can be programmed and monitored via an I2C interface, providing ease of control and adaptability to system changes.

Applications

The MC32PF3001A1EP is versatile and can be used in a myriad of applications, including but not limited to:

  • Portable and wearable devices
  • Smart home systems
  • Internet of Things (IoT) devices
  • Industrial controls
  • Healthcare and medical equipment

Product Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MC32PF3001A1EP is no exception. This PMIC is built to meet strict industry standards, ensuring stable operation and a long operational lifespan even in challenging environments.

Conclusion

The NXP MC32PF3001A1EP PMIC is a comprehensive solution for power management requirements across a wide range of electronic systems. With its robust feature set, flexible configurability, and reliable performance, it stands out as a top choice for designers looking to optimize their power architecture.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess