EN
  • EN
  • DE

MC32PF1510A3EP

Part No MC32PF1510A3EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF1510
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tray
Product Status Active
Applications Embedded Systems, Low-Power IoT, Mobile/Wearable Devices
Voltage - Supply 3.8V ~ 7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (5x5)
Base Product Number MC32PF1510
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1166624-MC32PF1510A3EP
Ultra Librarian 3D Model Ultra Librarian MC32PF1510A3EP CAD Model

Description

Product Overview: NXP MC32PF1510A3EP Microcontroller

The NXP MC32PF1510A3EP is a high-performance microcontroller designed to meet the demanding needs of modern embedded systems. This device is part of NXP's Kinetis V series microcontrollers, which are optimized for motor control and digital power conversion applications. The MC32PF1510A3EP is built on the ARM Cortex-M4 core, offering a blend of efficient processing capabilities with floating-point unit (FPU) and flexible peripherals.

Key Features:

  • Core: ARM Cortex-M4 with FPU, running at frequencies of up to 100 MHz, delivering high computational performance and efficient data processing.
  • Memory: Features 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage.
  • Analog Modules: Includes a variety of analog components such as 16-bit analog-to-digital converters (ADCs) with high-speed and high-accuracy capabilities, making it suitable for precise sensor readings and control tasks.
  • Timing and Control: Comes with multiple motor control timers, PWM modules, and quadrature decoder, facilitating advanced motor control algorithms and precise timing functions.
  • Communication Interfaces: Offers a range of communication options including CAN, SPI, I2C, and UART, enabling connectivity with a variety of peripherals and other microcontrollers.
  • Package: Provided in a 64-pin QFP package, which is ideal for space-constrained applications while still offering sufficient I/O options for complex tasks.
  • Power Efficiency: Designed with power-saving modes and low-power operation in mind, ensuring energy-efficient performance for battery-powered and power-sensitive applications.

Applications:

The versatility and robust feature set of the MC32PF1510A3EP make it an excellent choice for a wide range of applications, including:

  • Industrial motor control
  • Robotics and automation systems
  • Power management and digital power conversion
  • Automotive systems and electric vehicles
  • Consumer electronics

With its advanced architecture and comprehensive feature set, the NXP MC32PF1510A3EP microcontroller is designed to deliver reliability, efficiency, and performance for complex and demanding applications.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9262 $53.5572
14+ $7.3241 $102.5374
22+ $7.0952 $156.0944
30+ $6.8663 $205.9890
38+ $6.6374 $252.2212
51+ $5.9508 $303.4908
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess