EN
  • EN
  • DE

MC20XS4200BFK

Part No MC20XS4200BFK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 23PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tray
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 23-PowerQFN
Case / Package 23-PQFN (12x12)
Family Name MC20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 840
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883346-MC20XS4200BFK
Ultra Librarian 3D Model Ultra Librarian MC20XS4200BFK CAD Model

Description

Product Overview: NXP MC20XS4200BFK

The NXP MC20XS4200BFK is a state-of-the-art, high-performance power switch designed for automotive and industrial applications. This robust device is part of NXP's extensive portfolio of system basis chips, offering a smart solution for driving and controlling various types of loads with precision and efficiency.

Key Features

  • High Current Handling: With the capability to handle up to 20A of continuous current, the MC20XS4200BFK is well-suited for high-power applications, ensuring reliable operation even under demanding conditions.
  • Multiple Switching Channels: The device features dual high-side switch outputs, providing flexibility in controlling two independent loads or combining them for higher current applications.
  • Advanced Protection: It comes equipped with extensive diagnostic and protective features, including overcurrent, overtemperature, and short-circuit protection, ensuring the safety and longevity of the system.
  • Low Standby Current: The power switch is optimized for low standby current, making it an ideal choice for battery-powered systems where power conservation is crucial.
  • Wide Voltage Range: Operating over a broad voltage range, the MC20XS4200BFK accommodates various supply voltages, enhancing its versatility across different applications.

Applications

The MC20XS4200BFK is designed to meet the rigorous demands of automotive environments, making it perfect for controlling resistive, inductive, and capacitive loads such as motors, solenoids, and lamps. Its robustness and reliability also make it suitable for industrial applications where high-current switching is required.

Quality and Reliability

NXP is renowned for its commitment to quality, and the MC20XS4200BFK is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The device is AEC-Q100 qualified, which is a stringent automotive qualification standard, indicating its suitability for automotive-grade applications.

Easy Integration

With a compact form factor and a simple interface, the MC20XS4200BFK can be easily integrated into existing designs, minimizing development time and speeding up the time-to-market for new products.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess