EN
  • EN
  • DE

MC09XS3400AFKR2

Part No MC09XS3400AFKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side 4-OUT 6A 0.0325Ohm Automotive 24-Pin Power QFN EP T/R / IC SWITCH HIGH SIDE QUAD 24PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 6 V ~ 20 V
Supply Voltage 3 V ~ 5.5 V
Rds On (Typ) 9 mOhm
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 24-PowerQFN
Manufacturer Package 24-PQFN (12x12)
Win Source Part Number 787607-MC09XS3400AFKR2
Popularity Medium
Supply and Demand Status Balance
Family Name MC09XS3400
Introduction Date March 12, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC09XS3400AFKR2 CAD Model

Description

Introducing the MC09XS3400AFKR2 from NXP Semiconductors

Discover the cutting-edge MC09XS3400AFKR2, a high-performance power switch from the reputable NXP Semiconductors portfolio. Designed to deliver robust and reliable performance, this product is an ideal choice for automotive and industrial applications that require efficient power distribution and control.

Key Features

  • Quad High-Side Switch: The device integrates four high-side switches, providing precise control for a variety of loads.
  • Current Rating: Each switch channel can support a continuous current of up to 40A, making it suitable for high-power applications.
  • Low RDS(on): With a low on-resistance, the MC09XS3400AFKR2 ensures minimal power loss and better efficiency.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various automotive and industrial power systems.
  • Protection Features: The device includes multiple protection mechanisms such as overcurrent, overtemperature, and undervoltage shutdown, enhancing the safety and durability of the system.

Applications

The MC09XS3400AFKR2 is versatile and can be used in a wide array of applications, including:

  • Automotive systems such as engine control units, headlights, and power distribution modules.
  • Industrial automation systems requiring reliable power switching and distribution.
  • Heavy machinery and robotics that demand high current handling capabilities.

Technical Specifications

The technical specifications of the MC09XS3400AFKR2 are designed to meet the rigorous demands of modern applications:

  • Package: 24-Pin HSOP
  • Operating Temperature Range: -40°C to +150°C
  • Control Interface: SPI-compatible serial interface for diagnostics and control.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MC09XS3400AFKR2 is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding conditions. With NXP's proven track record, you can be confident that this power switch will exceed your expectations in terms of durability and functionality.

Whether you're designing an advanced automotive system or a robust industrial control unit, the MC09XS3400AFKR2 offers the power and precision you need. Invest in this high-quality component from NXP Semiconductors to enhance the performance and reliability of your applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess