EN
  • EN
  • DE

MC145481EN

Part No MC145481EN
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description IC CODEC-FILTER PCM 3V 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type PCM, Filter
Data Interface PCM Audio Interface
Resolution (Bits) 6 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1073225-MC145481EN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC145481EN CAD Model

Description

The NXP MC145481EN is a high-performance, single-chip Pulse Code Modulation (PCM) codec-filter that integrates the functions of both a digital-to-analog converter (DAC) and an analog-to-digital converter (ADC) into a compact package. This integrated circuit is designed to be used in telecommunication applications and is well-suited for systems that require precise audio signal conversion with minimal external components.

Key Features

  • Integrated Codec and Filter: Combines both DAC and ADC functionalities for efficient signal processing.
  • Low Voltage Operation: Operates from a single 5V power supply, making it suitable for low-power applications.
  • Programmable Gain: Offers programmable gain settings for both the transmit and receive paths, providing flexibility in adjusting signal levels.
  • High Performance: Delivers high-quality audio conversion with a signal-to-noise ratio that meets the demands of telecommunication standards.
  • Power Saving Modes: Features power-down and idle modes to conserve power when the codec is not in active use.

Applications

The MC145481EN is ideal for a wide range of telecommunication applications, including:

  • Wireline telephones
  • Wireless handsets
  • Modems
  • VoIP systems

Technical Specifications

Parameter Value
Supply Voltage 5V ±5%
Operating Temperature 0°C to +70°C
Package 20-Pin SOIC
Compliance Meets major network standards

The MC145481EN from NXP is a versatile and efficient solution for digital audio processing in telecommunication devices. Its integration of codecs and filters, along with programmable gain and power-saving features, make it a robust choice for designers looking to optimize system performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8969 $65.6907
7+ $17.9667 $125.7669
10+ $17.4053 $174.0530
14+ $16.8438 $235.8132
18+ $16.2823 $293.0814
24+ $14.5980 $350.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess