EN
  • EN
  • DE

MC13892VLR2

Part No MC13892VLR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC PMU I.MX51/37/35/27 186MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 186-PBGA (12x12)
Win Source Part Number 1073111-MC13892VLR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC13892VLR2 CAD Model

Description

The NXP MC13892VLR2 is a cutting-edge Power Management Integrated Circuit (PMIC) designed to meet the demanding needs of portable and handheld devices. This versatile PMIC is a perfect solution for a wide range of applications, including smartphones, tablets, e-readers, and other mobile computing devices that require efficient power management to enhance battery life and ensure reliable performance.

Key Features

  • Multiple Power Outputs: The MC13892VLR2 offers a variety of regulated power supplies, including multiple buck and boost converters, linear regulators, and a real-time clock supply, which provide stable and efficient power to various components within a device.
  • Integrated Battery Charger: With an integrated battery charging system, this PMIC supports various battery technologies and provides safe and efficient charging with programmable parameters to protect and extend battery life.
  • Touchscreen Interface: It features a built-in touchscreen interface that supports 4-wire resistive touch panels, making it an ideal choice for interactive devices.
  • Audio Support: The device includes an audio codec interface, which allows for the integration of audio functionalities in multimedia applications.
  • Intelligent Power Control: Advanced power control features, such as dynamic voltage scaling and power gating, help optimize power consumption based on the device's operational requirements.

Technical Specifications

The MC13892VLR2 is designed with a high level of integration to reduce external component count, which can help in minimizing the overall design footprint and cost. It operates over a wide input voltage range and provides a flexible power sequencing capability for complex power systems.

Applications

Due to its comprehensive feature set and adaptability, the NXP MC13892VLR2 PMIC is suitable for a broad array of portable devices. It is particularly beneficial for products that require a compact form factor without compromising on power capabilities and efficiency.

Conclusion

The NXP MC13892VLR2 is a robust and feature-rich PMIC that offers designers a high degree of flexibility and performance. Its comprehensive power management capabilities ensure that it can meet the needs of the most demanding portable applications, making it a go-to choice for developers looking to create efficient and reliable products.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
STMicroelectronics
DISCRETE
Lowest to $4.4879
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6074 $60.8592
19+ $6.2421 $118.5999
29+ $6.0470 $175.3630
40+ $5.8519 $234.0760
52+ $5.6569 $294.1588
69+ $5.0716 $349.9404
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess