EN
  • EN
  • DE

MC13212

Part No MC13212
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description ZigBee™- Compliant Platform - 2.4 GHz Low Power Transceiver for the IEEE® 802.15.4 Standard plus Microcontroller | IC RF TXRX+MCU 802.15.4 71VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Type TxRx + MCU
RF Family/Standard 802.15.4
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 3dBm
Sensitivity -92dBm
Memory Size 32kB Flash, 2kB RAM
Serial Interfaces I2C, SPI
GPIO 32
Supply Voltage (V) 2V ~ 3.4V
Receiving Current 37mA
Transmitting Current 30mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 71-VFLGA Exposed Pad
Supplier Device Package 71-LGA (9x9)
Manufacturer Pack Quantity 1,300
MSL Level 3 (168 Hours)
Win Source Part Number 1217455-MC13212
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC13212 CAD Model

Description

The NXP MC13212 represents a powerful, highly-integrated solution for sophisticated wireless applications. This System-on-Chip (SoC) combines a low-power 2.4 GHz RF transceiver with an 8-bit HCS08 microcontroller, making it an ideal choice for designers looking to develop robust and efficient wireless communication systems within the IEEE 802.15.4 standard.

Key Features

  • Integrated 2.4 GHz RF Transceiver: Enables high-performance wireless communication and is compliant with the IEEE 802.15.4 standard, which is fundamental for applications such as ZigBee and Thread networks.
  • HCS08 Microcontroller Core: The 8-bit microcontroller core features a rich instruction set and versatile clocking options, providing the computational power needed for complex wireless protocols and application processing.
  • Low Power Consumption: Designed for battery-powered applications, the MC13212 offers multiple power-saving modes, which are critical for extending the lifespan of portable devices.
  • On-Chip Memory: Comes with ample on-chip Flash memory and RAM, facilitating efficient data storage and management without the need for external memory components.
  • Advanced Security: Features hardware-accelerated encryption and decryption mechanisms, ensuring secure data transmission and protection against unauthorized access.

Applications

The versatility of the NXP MC13212 makes it suitable for a wide range of applications, including:

  • Home automation systems
  • Industrial control and monitoring
  • Smart energy management
  • Wireless sensor networks
  • Healthcare and medical devices

Design Support

NXP provides comprehensive design support for the MC13212, including development tools, software libraries, and reference designs. This support helps to reduce development time and allows designers to bring their products to market faster. With its integration, performance, and support, the MC13212 is a compelling choice for developers seeking to create advanced wireless systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess