EN
  • EN
  • DE

MC10XS4200DFK

Part No MC10XS4200DFK
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description Power Switch ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467234-MC10XS4200DFK
Manufacturer NXP
Package Tray
Product Status Active
Switch Type General Purpose
Number of Outputs 2
Ratio - Input 1:1
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 8 V ~ 36 V
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Current - Output (Max) 6A
Rds On (Typ) 10 mOhm (Max)
Input Type CMOS
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 23-PQFN (12x12)
Package / Case 23-PowerQFN
Ultra Librarian 3D Model Ultra Librarian MC10XS4200DFK CAD Model

Description

The MC10XS4200DFK is a power switch Integrated Circuit (IC) developed by NXP Semiconductors. This component is designed to handle high current and high voltage operations efficiently, making it ideal for automotive and industrial applications. It integrates features such as overcurrent protection, thermal shutdown, and load current monitoring, which enhance the safety and reliability of the system it is part of. The compact design and high integration level of the MC10XS4200DFK allow for a reduction in system complexity and PCB space requirements. Its robustness and features are well-suited for applications requiring high reliability and performance in harsh environments, such as motor control units, power management systems, and lighting controls.

You May Also Be Interested in

Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $8.1537
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Texas Instruments
Analog Front End - AFE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess