EN
  • EN
  • DE

MC07XS6517BEK

Part No MC07XS6517BEK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 54HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tube
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 54-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 54-HSOP
Family Name MC07X
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 26
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883209-MC07XS6517BEK
Ultra Librarian 3D Model Ultra Librarian MC07XS6517BEK CAD Model

Description

Introducing the NXP MC07XS6517BEK

The NXP MC07XS6517BEK is a cutting-edge product designed for the modern automotive industry, where reliability and efficiency are paramount. This advanced system basis chip (SBC) is engineered to meet the rigorous demands of automotive applications, providing an ideal solution for power management and signal interfacing.

Key Features

  • High Integration: The MC07XS6517BEK integrates multiple features into a single chip, including a voltage regulator, watchdog timer, and a CAN transceiver, which simplifies the design and reduces the overall component count.
  • Robust Power Management: With its built-in voltage regulator, the device ensures stable power supply to the microcontroller and other peripherals, even under fluctuating conditions typical in automotive environments.
  • Communication Excellence: The integrated CAN transceiver allows for reliable and fast data transmission, which is essential for in-vehicle networking and diagnostics.
  • Safety and Diagnostics: The device is equipped with a watchdog timer to monitor system integrity, and it includes diagnostic features that help detect and manage system faults.
  • Temperature Range: Designed to operate over a wide temperature range, the MC07XS6517BEK is suitable for various automotive applications, from under-the-hood to in-cabin electronics.

Applications

The versatility of the NXP MC07XS6517BEK makes it an excellent choice for a range of automotive applications, including:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Chassis Control Units
  • Advanced Driver Assistance Systems (ADAS)

Technical Specifications

The MC07XS6517BEK boasts impressive technical specifications that allow it to stand out in the competitive field of automotive electronics:

  • Integrated CAN High-Speed Transceiver
  • 5V/100mA Voltage Regulator
  • Watchdog Timer for System Safety
  • Wide Operating Temperature Range
  • Diagnostic and Control Functions

With the NXP MC07XS6517BEK, automotive system designers can leverage a high-performance SBC that delivers both sophistication and robustness, ensuring that vehicles operate safely, reliably, and efficiently.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess