EN
  • EN
  • DE

LXML-PWN2(URMR)

Part No LXML-PWN2(URMR)
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828954-LXML-PWN2(URMR)
Ultra Librarian 3D Model Ultra Librarian LXML-PWN2(URMR) CAD Model

Description

The LXML-PWN2(URMR) is a cutting-edge semiconductor product designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable components. This particular product is a testament to NXP's commitment to providing advanced solutions to meet the evolving needs of the electronics market.

Key Features

  • High Efficiency: The LXML-PWN2(URMR) boasts remarkable efficiency, making it ideal for applications where power consumption is a critical concern.
  • Durability: Engineered for longevity, this product can withstand harsh conditions, ensuring a prolonged lifecycle even in demanding environments.
  • Compact Design: Its small form factor allows for seamless integration into various electronic assemblies, offering flexibility in design and application.
  • High Performance: With its robust performance metrics, the LXML-PWN2(URMR) is capable of delivering exceptional results, making it suitable for high-demand applications.

Applications

The versatility of the LXML-PWN2(URMR) allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Telecommunications infrastructure
  • Medical devices

Technical Specifications

The LXML-PWN2(URMR) is equipped with a host of technical specifications designed to meet the rigorous demands of modern electronic devices:

  • Advanced semiconductor technology
  • Optimized power management capabilities
  • Robust thermal management features
  • Compatibility with various microcontroller interfaces

Quality and Reliability

NXP's commitment to quality is evident in the LXML-PWN2(URMR), which is manufactured under stringent quality control standards. The product is subjected to rigorous testing to ensure its reliability and performance under a wide range of conditions.

Conclusion

The LXML-PWN2(URMR) from NXP is a high-quality, versatile component that is essential for designers and engineers looking to create sophisticated electronic systems. Its combination of efficiency, durability, and high performance makes it an invaluable part of any modern electronic device.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess