EN
  • EN
  • DE

ADV202BBCSURF

Part No ADV202BBCSURF
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 173688-ADV202BBCSURF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV202BBCSURF CAD Model

Description

The ADV202BBCSURF, manufactured by Analog Devices Inc., stands out as a high-performance, stand-alone JPEG2000 video codec. It is designed to deliver superior image compression capabilities while maintaining high image fidelity. This innovative component is an ideal solution for a wide range of applications, including industrial imaging, medical diagnostics, digital cinema, security surveillance, and broadcasting systems.

Key Features

  • High-Quality Image Compression: Utilizes JPEG2000, an advanced image compression standard that offers significant improvements over previous JPEG methods, ensuring high-quality images at lower bit rates.
  • Flexible Bit Rates: Supports a variety of bit rates, allowing users to balance between image quality and storage or bandwidth requirements.
  • Low Latency: Engineered for real-time applications, the ADV202BBCSURF provides low encoding and decoding latency, which is critical for interactive and time-sensitive applications.
  • Robust Error Resilience: Features error resilience capabilities, making it suitable for transmission over unreliable networks without significant degradation in image quality.
  • Scalability: Offers both spatial and quality scalability, enabling a single compressed bitstream to serve multiple purposes or devices with different resolutions and quality needs.

Technical Specifications

  • Manufacturer: Analog Devices Inc.
  • Product Category: Integrated Circuits (ICs)
  • Codec Type: JPEG2000 Video Codec
  • Interface Type: PCI, Host
  • Operating Temperature: Specified by the manufacturer
  • Supply Voltage: Specified by the manufacturer
  • Package / Case: Specified by the manufacturer
  • Status: Contact Analog Devices Inc. for current status

Applications

With its robust feature set, the ADV202BBCSURF is well-suited for a variety of high-end applications. Its ability to maintain image integrity at lower bit rates makes it a preferred choice for professional video editing, security systems that require high-resolution image capture, and medical imaging where precision is paramount. Additionally, its low-latency performance is ideal for live broadcasting and video conferencing systems.

For detailed information, specifications, and support, customers are encouraged to contact Analog Devices Inc. directly or visit their official website.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.4409 $69.4409
3+ $56.9773 $170.9319
4+ $55.1963 $220.7852
5+ $53.4164 $267.0820
6+ $51.6354 $309.8124
8+ $46.2936 $370.3488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess