EN
  • EN
  • DE

LX2160XC72232B

Part No LX2160XC72232B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SSL MATRIX CONTROLLER / ARM® Cortex®-A72 Microprocessor IC series 16 Core, 64-Bit 2.2GHz 1517-FCPBGA (40x40)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorlQ LX2
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 16 Core, 64-Bit
Speed 2.2GHz
RAM Controllers DDR4
Graphics Acceleration Yes
Ethernet 100Gbps (2)
SATA SATA 3.0 (4)
USB USB 3.0 (2) + PHY (2)
Voltage - I/O 1.2V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features Secure Boot, TrustZone®
Package / Case 1517-BBGA, FCBGA
Supplier Device Package 1517-FCPBGA (40x40)
Additional Interfaces CANbus, I²C, MMC/SD, SPI, UART
Base Product Number LX2160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A NXP
HTSUS 8542.31.0001
Other Names 568-LX2160XC72232B,935402658557
Standard Package 21
Win Source Part Number 1226805-LX2160XC72232B
Ultra Librarian 3D Model Ultra Librarian LX2160XC72232B CAD Model

Description

The NXP LX2160XC72232B represents a cutting-edge solution for high-performance computing applications. Designed by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications, this product is part of the Layerscape series, which is renowned for its high levels of integration, energy efficiency, and scalability.

Key Features

  • Core Architecture: The LX2160XC72232B is powered by 16 Arm Cortex-A72 cores, making it one of the most powerful processors in its class. This core architecture is optimized for high-throughput and low-latency processing, suitable for networking, data center, and edge computing applications.
  • Connectivity: This processor offers extensive connectivity options, including multiple 10 GbE, 1 GbE ports, and high-speed SerDes lanes that support protocols like PCIe Gen3, SATA 3.0, and USB 3.0. These features enable fast and versatile connections to various peripherals and networks.
  • Security: Security is a cornerstone of the LX2160XC72232B, featuring NXP's advanced data path acceleration architecture and trust architecture. It includes secure boot, crypto engines, and tamper protection, ensuring secure data processing and transfer.
  • Performance: The processor delivers exceptional performance with its 16nm FinFET process technology, which enhances processing speed while reducing power consumption. This makes it ideal for applications requiring high computational power and efficiency.

Applications

The NXP LX2160XC72232B is designed to meet the demands of various high-end applications. It is particularly well-suited for:

  • Enterprise and data center networking equipment
  • High-performance computing and edge computing
  • Industrial control and automation systems
  • Network appliances such as routers, switches, and firewalls
  • Storage controllers and network-attached storage devices

Conclusion

With its robust set of features, the NXP LX2160XC72232B processor is an excellent choice for developers and manufacturers looking to create powerful, secure, and efficient computing solutions. Its combination of high core count, connectivity, and advanced security features makes it a versatile platform that can be deployed across a wide range of industries and applications.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess